Products specifications Report Issue?

Category Hardware, Fasteners, Accessories - Screws, Bolts
Mfr Keystone Electronics
Package Bulk
Product Status Active
Type Machine Screw
Screw Head Type Binding Head
Drive Type Slotted
Thread Size #6-32
Length - Below Head 0.250" (6.35mm) 1/4"
Material Steel
Plating Zinc
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 7318.15.2061
Win Source Part Number 858666-9407
Ultra Librarian 3D Model Ultra Librarian 9407 CAD Model

Description

The 858666-9407 is a machine screw made of steel with a zinc plating.

  • Thread Size: #6-32
  • Drive Type: Slotted
  • Length Below Head: 0.250" (6.35mm) or 1/4"
  • Material: Steel
  • Plating: Zinc
  • Manufacturer: Keystone Electronics
  • Product Status: Active
  • REACH: Unaffected
  • ECCN: EAR99
  • MSL Level: 1 (unlimited)
  • HTSUS Code: 7318.15.2061

You May Also Be Interested in

Hammond Manufacturing
BLACK SCREWS 100/PACK
Need more? Email Us
ECAD model for 1455MS100BK
Serpac
SHT MTL SCREW FLAT PHIL #4 1=1
Need more? Email Us
ECAD model for 6006
Keystone Electronics
MACH SCREW BINDING SLOTTED #6-32
Need more? Email Us
ECAD model for 9410
775
Keystone Electronics
SCREW GROMMET #6-32 RUBBER BLACK
Need more? Email Us
ECAD model for 775
Essentra Components
UNSLOTTED HEX BOLT 1/2-13 THREAD
Need more? Email Us
ECAD model for 0350013100
Keystone Electronics
SHEET METAL SCREW HEX SLOTTED #4
Need more? Email Us
ECAD model for 9575
Keystone Electronics
MACHINE SCREW PAN PHILLIPS 4-40 / #4-40 Pan Head Machine Screw Phillips Drive Stainless Steel
Need more? Email Us
ECAD model for 9901
Keystone Electronics
MACH SCREW BINDING SLOTTED #4-40
Lowest to $0.1837
ECAD model for 9428
Keystone Electronics
MACH SCREW BINDING SLOTTED #6-32
Need more? Email Us
ECAD model for 9407

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention