Products specifications Report Issue?

Category Hardware, Fasteners, Accessories - Screws, Bolts
Mfr Keystone Electronics
Package Bulk
Product Status Active
Type Machine Screw
Screw Head Type Binding Head
Drive Type Slotted
Thread Size #6-32
Length - Below Head 0.625" (15.88mm) 5/8"
Material Steel
Plating Zinc
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 7318.15.5030
Win Source Part Number 858667-9410
Ultra Librarian 3D Model Ultra Librarian 9410 CAD Model

Description

The 858667-9410 is a machine screw from Keystone Electronics.

  • Category: Hardware, Fasteners, and Accessories
  • Material: Steel
  • Plating: Zinc
  • Thread Size: #6-32
  • Head Type: Binding Head
  • Length Below Head: 0.625" (15.88mm)
  • Mounting Type: Through-Hole
  • Package: Bulk (100 pieces)
  • Product Status: Active

You May Also Be Interested in

RAF Electronic Hardware
METRIC SHOULDER SCREWPLAIN BRASS
Need more? Email Us
ECAD model for M3381-B
Keystone Electronics
THUMB SCREW KNOB #6-32
Need more? Email Us
ECAD model for 2404
Essentra Components
UNSLOTTED HEX BOLT 5/16-18 THREA
Need more? Email Us
ECAD model for 0331218400
RAF Electronic Hardware
CAPTIVE PANELPLAIN BRASS.363HD X
Need more? Email Us
ECAD model for 0951-B
Hammond Manufacturing
BLACK SCREWS 100/PACK
Need more? Email Us
ECAD model for 1455MS100BK
Keystone Electronics
MACH SCREW BINDING SLOTTED #6-32
Need more? Email Us
ECAD model for 9434
Panduit Corp
Need more? Email Us
ECAD model for S1224-C
Keystone Electronics
SHLDR SCREW CHEESE SLOTTED #6-32
Need more? Email Us
ECAD model for 2427
Keystone Electronics
MACHINE SCREW PAN PHILLIPS 4-40 / #4-40 Pan Head Machine Screw Phillips Drive Stainless Steel
Need more? Email Us
ECAD model for 9901

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention