EN
  • EN
  • DE
Part No 9434
Manufacturer Keystone Electronics
Catalog Screws, Bolts
Description MACH SCREW BINDING SLOTTED #6-32
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Hardware, Fasteners, Accessories - Screws, Bolts
Mfr Keystone Electronics
Package Bulk
Product Status Active
Type Machine Screw
Screw Head Type Binding Head
Drive Type Slotted
Thread Size #6-32
Length - Below Head 0.250" (6.35mm) 1/4"
Material Nylon
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Win Source Part Number 858670-9434
Ultra Librarian 3D Model Ultra Librarian 9434 CAD Model

Description

The 858670-9434 machine screw is a versatile hardware component manufactured by Keystone Electronics.

  • Drive Type: Slotted
  • Head Type: Binding Head
  • Material: Nylon
  • Thread Size: #6-32
  • Length Below Head: 0.250 inches (6.35mm)
  • Package: Bulk (100 pieces)
  • REACH: Unaffected
  • ECCN: EAR99

You May Also Be Interested in

Essentra Components
MACHINE SCREW PAN PHILLIPS 4-40
Need more? Email Us
Panduit Corp
Need more? Email Us
Panduit Corp
STAINLESS STEEL,5/16-18 X 3" HEX
Need more? Email Us
Keystone Electronics
MACH SCREW PAN HEAD SLOTTED 6-32
Need more? Email Us
Keystone Electronics
SHEET METAL SCREW HEX SLOTTED #4
Need more? Email Us
3M
SCREW GROMMET THERMOPLASTIC BLUE
Need more? Email Us
Keystone Electronics
MACH SCREW BINDING SLOTTED #4-40
Lowest to $0.1640
Altech corporation
SCREW M4 64 MM
Lowest to $1.3003
B&K Precision
MACH SCREW PAN HEAD PHILLIPS M2
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess