EN
  • EN
  • DE

MPMS 002 0008 PH

Part No MPMS 002 0008 PH
Manufacturer B&K Precision
Catalog Screws, Bolts
Description MACH SCREW PAN HEAD PHILLIPS M2
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201257-MPMS 002 0008 PH
Win Source Part Number Cross
Manufacturer PHB&F Fastener Supply
Category Hardware, Fasteners, Accessories Screws, Bolts
Package Bulk
Product Status Active
Type Machine Screw
Screw Head Type Pan Head
Drive Type Phillips
Head Diameter 0.152" (3.85mm)
Head Height 0.060" (1.52mm)
Length - Below Head 0.315" (8.00mm)
Ultra Librarian 3D Model Ultra Librarian MPMS 002 0008 PH CAD Model

Description

The machine screw from PHB&F Fastener Supply is a versatile hardware component suitable for various applications.

  • Head Type: Pan
  • Head Diameter: 0.152 inches
  • Head Height: 0.060 inches
  • Drive Type: Phillips
  • Length Below Head: 0.315 inches

You May Also Be Interested in

RAF Electronic Hardware
METRIC SHOULDER SCREWPLAIN BRASS
Need more? Email Us
RAF Electronic Hardware
CAPTIVE PANELCLEAR ZINC5/16HD X
Lowest to $824.3836
Essentra Components
SCREW GROMMET #6-32 RUBBER BLACK / Screw Grommet #6-32 Rubber Black
Lowest to $0.4827
Altech corporation
SCREW M4 64 MM
Lowest to $1.3003
Panduit Corp
Need more? Email Us
Keystone Electronics
MACH SCREW BINDING SLOTTED #6-32
Need more? Email Us
Keystone Electronics
THUMB SCREW KNOB #6-32
Need more? Email Us
RAF Electronic Hardware
CAPTIVE PANELPLAIN BRASS.363HD X
Need more? Email Us
Panduit Corp
STAINLESS STEEL,5/16-18 X 3" HEX
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess