EN
  • EN
  • DE

0951-B

Part No 0951-B
Manufacturer RAF Electronic Hardware
Catalog Screws, Bolts
Description CAPTIVE PANELPLAIN BRASS.363HD X
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Hardware, Fasteners, Accessories - Screws, Bolts
Mfr RAF Electronic Hardware
Package Bulk
Product Status Active
Type Panel Screw
Screw Head Type Knob
Drive Type Slotted
Thread Size #10-24
Head Diameter 0.363" (9.22mm)
Head Height 0.162" (4.12mm)
Length - Below Head 1.000" (25.40mm) 1"
Length - Overall 1.162" (29.52mm)
Material Brass
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 7415.33.8050
Win Source Part Number 853452-0951-B
Ultra Librarian 3D Model Ultra Librarian 0951-B CAD Model

Description

The 853452-0951-B is a panel screw commonly used in hardware and fastening applications manufactured by RAF Electronic Hardware.

  • Material: Brass
  • Length: 1.162 inches (29.52mm)
  • Head Diameter: 0.363 inches (9.22mm)
  • Head Height: 0.162 inches (4.12mm)
  • Thread Size: #10-24
  • Drive Type: Slotted
  • Package: Bulk
  • Standard Package: 1 piece
  • ECCN: EAR99
  • Counterfeit Chance: 68% (in open market)
  • REACH: Unaffected
  • HTSUS Code: 7415.33.8050
  • Product Status: Active

You May Also Be Interested in

775
Keystone Electronics
SCREW GROMMET #6-32 RUBBER BLACK
Need more? Email Us
Keystone Electronics
MACHINE SCREW PAN PHILLIPS 4-40 / #4-40 Pan Head Machine Screw Phillips Drive Stainless Steel
Need more? Email Us
Serpac
SHT MTL SCREW FLAT PHIL #4 1=1
Need more? Email Us
Essentra Components
MACHINE SCREW PAN PHILLIPS 4-40
Need more? Email Us
Altech corporation
SCREW M4 64 MM
Lowest to $1.3003
Hammond Manufacturing
BLACK SCREWS 100/PACK
Lowest to $15.4872
Essentra Components
SCREW GROMMET #6-32 RUBBER BLACK / Screw Grommet #6-32 Rubber Black
Lowest to $0.4827
Essentra Components
MACHINE SCREW PAN SLOTTED 4-40
Lowest to $0.2074
Essentra Components
UNSLOTTED HEX BOLT 5/16-18 THREA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess