EN
  • EN
  • DE
Part No 2416
Manufacturer Keystone Electronics
Catalog Screws, Bolts
Description SHLDR SCREW CHEESE SLOTTED #6-32
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Hardware, Fasteners, Accessories - Screws, Bolts
Mfr Keystone Electronics
Package Bulk
Product Status Active
Type Shoulder Screw
Screw Head Type Cheese Head
Drive Type Slotted
Thread Size #6-32
Head Diameter 0.281" (7.14mm)
Head Height 0.125" (3.18mm) 1/8"
Length - Below Head 0.593" (15.06mm)
Length - Overall 0.718" (18.24mm)
Material Stainless Steel
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8538.90.8180
Win Source Part Number 540408-2416
Ultra Librarian 3D Model Ultra Librarian 2416 CAD Model

Description

The 540408-2416 is a shoulder screw from Keystone Electronics.

  • Material: Stainless steel
  • Overall Length: 0.718" (18.24mm)
  • Head Diameter: 0.281" (7.14mm)
  • Head Height: 0.125" (3.18mm) or 1/8"
  • Thread Size: #6-32
  • Drive Type: Slotted
  • Head Type: Cheese head screw
  • Product Status: Active

You May Also Be Interested in

Keystone Electronics
MACH SCREW PAN HEAD SLOTTED 6-32
Need more? Email Us
Keystone Electronics
MACH SCREW BINDING SLOTTED #4-40
Lowest to $0.1640
STMicroelectronics
Need more? Email Us
B&K Precision
MACH SCREW PAN HEAD PHILLIPS M2
Need more? Email Us
Essentra Components
MACHINE SCREW PAN PHILLIPS 6-32
Lowest to $0.0768
Essentra Components
THUMB SCREW KNOB - 1/4\
Need more? Email Us
Keystone Electronics
MACH SCREW PAN HEAD SLOTTED 4-40
Need more? Email Us
Panduit Corp
STAINLESS STEEL,5/16-18 X 3" HEX
Need more? Email Us
RAF Electronic Hardware
METRIC SHOULDER SCREWPLAIN BRASS
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1993 $65.5944
18+ $6.7279 $121.1022
27+ $6.5177 $175.9779
37+ $6.3075 $233.3775
48+ $6.0972 $292.6656
64+ $5.4666 $349.8624
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,360 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess