EN
  • EN
  • DE

0385-S-12

Part No 0385-S-12
Manufacturer RAF Electronic Hardware
Catalog Screws, Bolts
Description CAPTIVE PANELCLEAR ZINC5/16HD X
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Hardware, Fasteners, Accessories - Screws, Bolts
Mfr RAF Electronic Hardware
Package Bulk
Product Status Active
Type Panel Screw
Screw Head Type Knob
Drive Type Slotted
Thread Size #4-40
Head Diameter 0.313" (7.94mm)
Head Height 0.313" (7.94mm)
Length - Below Head 0.813" (20.64mm)
Length - Overall 1.125" (28.58mm)
Material Steel
Plating Zinc, Clear Chromate
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 7318.15.6080
Win Source Part Number 855838-0385-S-12
Ultra Librarian 3D Model Ultra Librarian 0385-S-12 CAD Model

Description

The 855838-0385-S-12 Panel Screw is a versatile hardware accessory designed for various applications.

  • Material: Steel
  • Plating: Clear chromate zinc
  • Length: 1.125 inches
  • Thread Size: #4-40
  • Screw Head Type: Knob
  • Drive Type: Slotted
  • Product Status: Active
  • Packaging: Bulk

You May Also Be Interested in

Keystone Electronics
MACH SCREW BINDING SLOTTED #6-32
Need more? Email Us
Keystone Electronics
MACH SCREW BINDING SLOTTED 10-32
Need more? Email Us
Keystone Electronics
MACH SCREW PAN HEAD SLOTTED 4-40
Need more? Email Us
Altech corporation
SCREW M4 64 MM
Lowest to $1.3003
RAF Electronic Hardware
CAPTIVE PANELPLAIN BRASS.363HD X
Need more? Email Us
3M
SCREW GROMMET THERMOPLASTIC BLUE
Need more? Email Us
Keystone Electronics
MACH SCREW PAN HEAD SLOTTED 6-32
Need more? Email Us
RAF Electronic Hardware
CAPTIVE PANELCLEAR ZINC5/16HD X
Lowest to $824.3836
775
Keystone Electronics
SCREW GROMMET #6-32 RUBBER BLACK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $824.3836 $824.3836
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess