EN
  • EN
  • DE

LTC1064-4CSW#PBF

Part No LTC1064-4CSW#PBF
Manufacturer Linear Technology
Catalog Interface - Filters - Active
Description IC FILTR 8TH ORDR LOWPASS 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Filter Type Cauer, Low Pass Switched Capacitor
Frequency - Cutoff or Center 100kHz
Number of Filters 1
Filter Order 8th
Supply Voltage - Operating ±2.37 V to 8 V
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 135891-LTC1064-4CSW#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1064-4CSW#PBF CAD Model

Description

  

LTC1064-4CSW#PBF - Low Noise, High Speed, Quad Universal Filter Building Block

  

The LTC1064-4CSW#PBF is a state-of-the-art filter building block from Linear Technology, designed to offer designers the flexibility to construct a variety of filter types with a high degree of precision. This component is well-suited for applications that require low noise and high-speed signal processing, such as communication systems, signal conditioning, and data acquisition systems.

    

Key Features:

  
        
  • Low Noise Performance: The LTC1064-4CSW#PBF boasts an excellent noise performance, making it ideal for sensitive applications where maintaining signal integrity is crucial.
  •     
  • High-Speed Operation: With its ability to operate at high speeds, this filter building block is perfect for fast signal processing tasks, ensuring minimal delay in the signal chain.
  •     
  • Quad Filter Design: This product features a quad design, which allows for the implementation of multiple filter sections within a single package, saving space and reducing complexity in circuit designs.
  •     
  • Versatility: Users can configure the LTC1064-4CSW#PBF to create various filter types, including low-pass, high-pass, band-pass, and notch filters, providing a versatile solution for many filtering requirements.
  •     
  • Clock-Tunable Filter: The cutoff frequency of the filters can be tuned by an external clock, allowing for dynamic adjustment of the filter characteristics in real-time applications.
  •     
  • Single Supply Operation: This device can operate from a single supply voltage, simplifying the power supply design and making it suitable for battery-powered devices.
  •   
  

Applications:

  

The LTC1064-4CSW#PBF is ideal for a wide range of applications, including:

  
        
  • Telecommunications
  •     
  • Signal Processing
  •     
  • Medical Instrumentation
  •     
  • Instrumentation
  •     
  • Image Processing
  •     
  • Audio and Video Equipment
  •   
  

Product Specifications:

  

The LTC1064-4CSW#PBF is available in a 20-lead SW package and is specified over the commercial temperature range. It is designed to meet the rigorous demands of modern electronic systems, providing reliability and performance.

  

Conclusion:

  

With its combination of low noise, high speed, and flexibility, the LTC1064-4CSW#PBF from Linear Technology is an excellent choice for designers looking to create sophisticated filter circuits in their next project. Its quad filter integration and tunability make it a highly valuable component for a broad array of applications where signal integrity and processing speed are paramount.

You May Also Be Interested in

Linear Technology
IC FILTER BUILDING BLOCK 24-DIP
Lowest to $44.1441
Linear Technology
IC BLOCK BUILD FLTR LONOS 16SSOP
Lowest to $33.9047
Intersil
IC I/O FILTER SER 24BIT 28-SOIC
Lowest to $10.0855
Linear Technology
IC FILTER BUILDING BLOCK 24-SOIC
Lowest to $62.5629
National Semiconductor (TI)
High Performance Dual Switched Capacitor Filter
Need more? Email Us
Linear Technology
IC FILTR 5TH ORDER LOWPASS16SOIC
Lowest to $40.4991
Analog Devices Inc.
IC FILTER 3.5-50MHZ LOPASS 32SMT
Lowest to $41.7858
Maxim Integrated
8th-Order, Lowpass, Elliptic, Switched-Capacitor Filters
Lowest to $3.3622
Linear Technology
IC FILTR 8TH ORDER LOWPASS 8SOIC
Lowest to $21.1502

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $72.1805 $72.1805
2+ $69.9249 $139.8498
3+ $67.6692 $203.0076
4+ $65.4136 $261.6544
6+ $58.6467 $351.8802
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess