EN
  • EN
  • DE
Part No 6005
Manufacturer Serpac
Catalog Screws, Bolts
Description SHT MTL SCREW PAN PHIL #4 1=1
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Hardware, Fasteners, Accessories - Screws, Bolts
Mfr Serpac
Package Bulk
Product Status Active
Type Sheet Metal Screw
Screw Head Type Pan Head
Drive Type Phillips
Thread Size #4
Length - Below Head 0.375" (9.53mm) 3/8"
Standard Package 1,000 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 7318.15.6070
California Prop 65 Warning Information
Win Source Part Number 856813-6005
Ultra Librarian 3D Model Ultra Librarian 6005 CAD Model

Description

The 856813-6005 is a sheet metal screw designed for use in hardware, fasteners, and accessories. It is a pan head screw with a #4 thread size and a drive type of Phillips. The overall length of the screw is 0.375 inches (9.53mm) or 3/8 inches. The screw is made of a durable material and comes in a bulk package of 1,000 pieces. It is commonly used in various applications where a secure and reliable fastening solution is required. The 856813-6005 is an active product from Serpac, a trusted manufacturer in the industry. It is compliant with California Prop 65 regulations and is unaffected by REACH.

You May Also Be Interested in

Panduit Corp
Need more? Email Us
Essentra Components
UNSLOTTED HEX BOLT 5/16-18 THREA
Need more? Email Us
Keystone Electronics
MACH SCREW BINDING SLOTTED #6-32
Lowest to $0.0505
Hammond Manufacturing
BLACK SCREWS 100/PACK
Lowest to $15.4872
3M
SCREW GROMMET THERMOPLASTIC BLUE
Need more? Email Us
Essentra Components
THUMB SCREW KNOB - 1/4\
Need more? Email Us
Altech corporation
SCREW M4 64 MM
Lowest to $1.3003
Keystone Electronics
SHLDR SCREW CHEESE SLOTTED #6-32
Lowest to $8.1993
Keystone Electronics
THUMB SCREW KNOB #4-40
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess