Products specifications Report Issue?

Category Hardware, Fasteners, Accessories - Screws, Bolts
Mfr Keystone Electronics
Package Bulk
Product Status Active
Type Thumb Screw
Screw Head Type Knob
Thread Size #4-40
Head Diameter 0.300" (7.62mm)
Head Height 0.280" (7.11mm)
Length - Below Head 0.500" (12.70mm) 1/2"
Length - Overall 0.780" (19.81mm)
Material Nylon
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Win Source Part Number 540587-2502
Ultra Librarian 3D Model Ultra Librarian 2502 CAD Model

Description

The Keystone Electronics 540587-2502 is a thumb screw designed for hardware, fasteners, and accessories. Bold the product name (e.g., Keystone Electronics 540587-2502) and manufacturer (e.g., Keystone Electronics).

  • Material: nylon
  • Length (Overall): 0.780" (19.81mm)
  • Head Type: knob
  • Thread Size: #4-40
  • Length Below Head: 0.500" (12.70mm) 1/2"
  • Status: active

You May Also Be Interested in

Essentra Components
THUMB SCREW KNOB - #4-40
Need more? Email Us
ECAD model for 090440050T
Essentra Components
KNURLED SLOTTED THUMB SCREW, NAT
Need more? Email Us
ECAD model for 090832050TEG
Essentra Components
THUMB SCREW KNOB - 3/8\
Need more? Email Us
ECAD model for 0937516200T
Essentra Components
THUMB SCREW KNOB - #10-24
Need more? Email Us
ECAD model for 091024125T
Essentra Components
THUMB SCREW KNOB - #4-40
Need more? Email Us
ECAD model for 090440075T
Altech corporation
SCREW M3 X 155MM FOR 2LHB BULB H
Lowest to $0.6326
ECAD model for SC01
Essentra Components
THUMB SCREW KNOB - #4-40
Need more? Email Us
ECAD model for 090440050TB
Essentra Components
THUMB SCREW KNOB - #6-32
Need more? Email Us
ECAD model for 090632100T
Essentra Components
BOLT HEX HEAD HEX SOCKET 1/4\
Need more? Email Us
ECAD model for 0325020050XM225

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $23.6397
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5497
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention