EN
  • EN
  • DE

LTC1487

Part No LTC1487
Manufacturer Linear Technology
Description Ultra-Low Power RS485 with Low EMI, Shutdown and High Input Impedance
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207644-LTC1487
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Commercial, Power Management
Ultra Librarian 3D Model Ultra Librarian LTC1487 CAD Model

Description

Linear Technology's LTC1487 Ultralow Power RS485 Transceiver

The LTC1487 is an advanced transceiver from Linear Technology, designed for RS485 and RS422 communication protocols. This product is a standout in the market, thanks to its ultralow power consumption and its ability to operate over a wide single supply voltage range. The LTC1487 is perfect for applications that require efficient power usage without compromising on performance.

One of the key features of the LTC1487 is its low quiescent current, which is typically only 100μA, making it an ideal solution for battery-powered or power-sensitive systems. The device also incorporates a low power shutdown mode that reduces the supply current to a mere 10nA, providing further power savings when the transceiver is not in active use.

The LTC1487 operates over a single 3V to 5.5V supply, allowing it to be used in a variety of systems without the need for dual supplies. This flexibility makes it suitable for a broad range of applications, from industrial control to portable devices. The device is capable of high data rates up to 2.5Mbps, ensuring fast and reliable communication for time-sensitive data transmission.

Ensuring robust communication, the LTC1487 features a differential driver and receiver, which allows for extended cable runs and immunity to noise - a critical aspect for industrial environments. It also includes thermal shutdown and current limiting to protect against fault conditions, thereby enhancing the reliability of the system it's integrated into.

The LTC1487's small footprint is another significant advantage. It is available in both SO-8 and MSOP-8 packages, providing a compact solution that is easy to incorporate into space-constrained designs. The pinout is industry-standard, ensuring compatibility with existing layouts and minimal design effort for engineers looking to upgrade their systems.

In summary, the LTC1487 from Linear Technology is a high-performance, ultralow power RS485/RS422 transceiver that offers a combination of low power consumption, high data rates, robust communication, and a compact form factor. It is an excellent choice for designers who need a reliable transceiver for power-sensitive applications.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess