Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer STMicroelectronics
Win Source Part Number 343182-P6NC60FP
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P6NC60FP CAD Model

Description

The P6NC60FP is a high-performance N-channel Power MOSFET produced by STMicroelectronics, a leader in semiconductor solutions. This device is designed to address a wide range of power applications, particularly in the area of high-efficiency switching. It is part of the STPOWER product line which is renowned for its robustness and reliability in power electronics.

With a 600V breakdown voltage and a 6A continuous current rating, the P6NC60FP is well-suited for high voltage power conversion systems. It features a low on-resistance (R<sub>DS(on)), which minimizes conduction losses, and its fast switching speed enhances overall system efficiency. The device is encapsulated in a TO-220FP package, which provides excellent thermal performance and is compatible with various mounting and heat sinking strategies.

Key Features

  • Drain-source Voltage (V<sub>DSS): 600V
  • Continuous Drain Current (I<sub>D): 6A
  • Low Gate Charge (Q<sub>g): Ensures reduced switching losses
  • Low Input Capacitance (C<sub>iss): Improves AC performance
  • High dv/dt Capability: Suitable for fast-switching applications
  • 100% Avalanche Tested: Guarantees high reliability and performance under extreme conditions
  • TO-220FP Package: Offers a compact design with high thermal performance

Applications

The P6NC60FP is ideal for a diverse range of applications, including but not limited to:

  • Switch Mode Power Supplies (SMPS)
  • High-efficiency DC/DC converters
  • Motor control systems
  • Lighting applications (e.g., LED drivers)
  • Inverters and UPS systems

STMicroelectronics' commitment to innovation ensures that the P6NC60FP MOSFET meets the stringent requirements of modern power electronic systems, offering designers a reliable and efficient component for their high-voltage applications.

You May Also Be Interested in

ON Semiconductor
600V N-Channel MOSFET | MOSFET N-CH 600V 20A TO-3P
Lowest to $7.2072
ECAD model for FCA20N60
Vishay
0.5A, 400V, 1.800 Ohm, N-Channel Power MOSFET | MOSFET N-CH 400V 490MA 4-DIP
Need more? Email Us
ECAD model for IRFD320
Vishay
Power MOSFET | MOSFET P-CH 50V 9.9A DPAK
Lowest to $2.1840
ECAD model for IRFR9020TRL
Vishay
Power MOSFET | MOSFET P-CH 50V 9.9A DPAK
Lowest to $2.0801
ECAD model for IRFR9020TR
Alpha & Omega Semiconductor Inc.
N-Channel Enhancement Mode Field Effect Transistor | MOSFET N-CH 30V 8SOIC
Lowest to $0.2328
ECAD model for AO4494L
Infineon Technologies
Brushed Motor drive applications | MOSFET N-CH 40V 95A TO-220AB
Lowest to $1.2610
ECAD model for IRF40B207
Infineon Technologies
HEXFET Power MOSFET | MOSFET N-CH 20V 92A TO-262
Need more? Email Us
ECAD model for IRF3711ZL
Vishay
N-channel TrenchMOS transistor | MOSFET N-CH 100V 28A TO-220AB
Lowest to $80.2388
ECAD model for IRF540
ON Semiconductor
N-Channel MOSFET 500V, 5A, 1.4Ω | MOSFET N-CH 500V 5A TO-220
Lowest to $1.0926
ECAD model for FDP5N50

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $23.6397
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5497
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention