Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Packaging Tape and Reel
Status Obsolete
Frequency 304, 315, 426, 434, 868, 915MHz
Sensitivity -104dBm
Data Rate (Maximum) 22.4kBaud
Modulation or Protocol FSK, OOK
Applications General Data Transfer
Receiving Current 10.3mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Supply Voltage (V) 2.7V ~ 3.6V, 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 32-LQFP
Supplier Device Package 32-LQFP (5x5)
Manufacturer Pack Quantity 2,000
MSL Level 3 (168 Hours)
Win Source Part Number 1218443-MC33596FJER2
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC33596FJER2 CAD Model

Description

The NXP MC33596FJER2 is a sophisticated low power, high-performance sub-1 GHz RF receiver designed to meet the demands of a wide range of wireless applications. This component is particularly suitable for the industrial, scientific, and medical (ISM) radio bands. Its versatility and ease of use make it an excellent choice for systems requiring reliable RF communication such as remote control systems, home automation, and telemetry.

Key Features

  • Frequency Range: The MC33596FJER2 operates in the sub-1 GHz frequency bands, providing excellent propagation characteristics for long-range communication.
  • Modulation Support: It supports various modulation schemes including FSK, GFSK, ASK, and OOK, giving designers the flexibility to choose the best modulation for their application.
  • Sensitivity: With a high sensitivity level, this receiver ensures reliable communication even at low signal strengths, which is crucial for battery-operated devices and challenging environments.
  • Low Power Consumption: The device is optimized for low power consumption, making it ideal for applications where battery life is critical.
  • Selectivity and Blocking Performance: It offers excellent selectivity and blocking performance, which ensures stable operation in the presence of interfering signals.

Applications

The MC33596FJER2 is suited for a variety of applications, including:

  • Automotive keyless entry systems
  • Remote controls for consumer electronics
  • Wireless sensor networks
  • Home and building automation
  • Industrial monitoring and control

Technical Specifications

Parameter Value Supply Voltage 2.1 to 3.6 V Operating Temperature -40°C to +85°C Frequency Range Sub-1 GHz ISM Bands Package 32-QFN

Overall, the NXP MC33596FJER2 is a reliable and versatile RF receiver that provides excellent performance for wireless communication in a compact package. Its features and capabilities make it a smart choice for engineers and designers working on advanced wireless solutions.

You May Also Be Interested in

STMicroelectronics
RF RX GNSS 1.561/1.575GHZ 56QFPN / series RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.561GHz, 1.575GHz, 1.601GHz -162dBm 12Mbps PCB, Surface Mount 56-VFQFPN (7x7)
Lowest to $13.2955
ECAD model for STA8089FGTR
STMicroelectronics
ADD INFOTAINMENT / series RF Receiver AM, FM 168-LFBGA (12x12)
Need more? Email Us
ECAD model for STA680TR
Skyworks Solutions Inc.
IC FM RADIO RECEIVER 20QFN / series RF Receiver FM PCB, Surface Mount 20-QFN (3x3)
Need more? Email Us
ECAD model for SI4704-D62-GMR
Skyworks Solutions Inc.
RF RX RBDS/RDS 76-108MHZ 20QFN / series RF Receiver RBDS/RDS 76MHz ~ 108MHz PCB, Surface Mount 20-QFN (3x3)
Lowest to $4.2376
ECAD model for SI4706-D50-GM
Skyworks Solutions Inc.
RF RX AM/FM 153KHZ-279KHZ 24QFN / series RF Receiver AM, FM, SW-LW 153kHz ~ 279kHz, 520kHz ~ 1.71MHz, 2.3MHz ~ 26.1MHz, 64MHz ~ 108MHz PCB, Surface Mount 24-QFN (4x4)
Lowest to $105.1051
ECAD model for SI4742-C10-GM
Silicon Labs
IC CAR RX AM/FM/LW/SW/WB 24QFN
Lowest to $1.8579
ECAD model for SI4743-C10-GMR
Silicon Labs
RF RCVR FSK 315MHZ/434MHZ 20QFN / series RF Receiver FSK 315MHz, 434MHz -104dBm 10kbps PCB, Surface Mount 20-QFN (3x3)
Need more? Email Us
ECAD model for SI4311-B12-GMR
Skyworks Solutions Inc.
RX AM/FM 520KHZ-1.71MHZ 40QFN / series RF Receiver AM, FM, RDS 520kHz ~ 1.71MHz, 64MHz ~ 108MHz PCB, Surface Mount 40-QFN (6x6)
Need more? Email Us
ECAD model for SI4760-A10-GM
STMicroelectronics
RF RECEIVER AM/FM 168LFBGA / series RF Receiver AM, FM
Lowest to $29.7799
ECAD model for STA680

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.8727 $65.8359
41+ $3.1778 $130.2898
64+ $3.0784 $197.0176
87+ $2.9792 $259.1904
113+ $2.8799 $325.4287
151+ $2.5819 $389.8669
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 32,000 pieces
MOQ: 17 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention