Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207548-LTC1440IDD
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1440IDD CAD Model

Description

Linear Technology LTC1440IDD Ultra Low Power Comparator

The LTC1440IDD is a high-performance, ultra-low power comparator designed by Linear Technology for precision voltage monitoring and control applications. This innovative component is part of a family of micropower comparators that offer a combination of features to ensure stability and reliability for a wide range of systems.

Key Features

  • Ultra-Low Power Consumption: The LTC1440IDD is optimized for battery-powered systems, consuming as little as 4µA of supply current, which is critical for extending battery life in portable devices.
  • Precision Voltage Comparison: It provides precise voltage comparison with a threshold accuracy of ±1.2%, ensuring reliable and accurate monitoring for critical processes.
  • Integrated Reference: A 1.182V internal reference voltage is included, eliminating the need for external components and simplifying circuit design.
  • Configurable Output Stage: The push-pull output stage can sink and source current, allowing for direct interface with TTL or CMOS logic without requiring pull-up resistors.
  • Wide Input Voltage Range: The input voltage range extends from the negative supply up to 12V, providing flexibility for various application requirements.
  • Low Voltage Operation: It operates from a single 2.7V to 11V supply, accommodating a broad spectrum of power sources.

Applications

  • Battery-powered equipment
  • Portable instrumentation
  • Threshold detection and monitoring
  • System power-on reset circuits
  • Window comparators
  • Memory battery backup circuits

The LTC1440IDD is packaged in a small 8-lead MSOP package, making it suitable for space-constrained applications. Its robust design ensures performance stability over the full operating temperature range of -40°C to 85°C. Whether it's for industrial, automotive, or consumer electronics, the LTC1440IDD provides a reliable solution for systems requiring precise voltage monitoring with minimal power consumption.

With its combination of low power operation, precision, and integrated features, the LTC1440IDD from Linear Technology stands out as an essential component for designers looking to enhance the efficiency and reliability of their electronic systems.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9359 $59.6154
13+ $8.1526 $105.9838
19+ $7.8978 $150.0582
27+ $7.6430 $206.3610
34+ $7.3883 $251.2022
46+ $6.6240 $304.7040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 17,500 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention