Products specifications Report Issue?

Category Hardware, Fasteners, Accessories - Screws, Bolts
Mfr Keystone Electronics
Package Bulk
Product Status Active
Type Shoulder Screw
Screw Head Type Cheese Head
Drive Type Slotted
Thread Size #6-32
Head Diameter 0.313" (7.95mm) 5/16"
Head Height 0.125" (3.18mm) 1/8"
Length - Below Head 0.375" (9.53mm) 3/8"
Length - Overall 0.500" (12.70mm) 1/2"
Material Stainless Steel
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8538.90.8180
Win Source Part Number 540412-2427
Ultra Librarian 3D Model Ultra Librarian 2427 CAD Model

Description

The Keystone Electronics 540412-2427 is a shoulder screw made from stainless steel.

  • Overall length: 0.500" (12.70mm)
  • Head diameter: 0.313" (7.95mm)
  • Head height: 0.125" (3.18mm)
  • Thread size: #6-32
  • Head: cheese head
  • Drive type: slotted
  • Construction: durable stainless steel
  • Reliability: reliable choice for fastening applications

You May Also Be Interested in

Hammond Manufacturing
BLACK SCREWS 100/PACK
Need more? Email Us
ECAD model for 1455MS100BK
RAF Electronic Hardware
RAF M3442-SS Metric Washer Face Thumb Screw, 10mm HD x 11mm TL x M3
Need more? Email Us
ECAD model for M3442-SS
Panduit Corp
Need more? Email Us
ECAD model for S1224-C
Keystone Electronics
SHLDR SCREW CHEESE SLOTTED #6-32
Need more? Email Us
ECAD model for 2427
Keystone Electronics
THUMB SCREW KNOB #4-40
Need more? Email Us
ECAD model for 2500
Keystone Electronics
MACH SCREW BINDING SLOTTED #6-32
Need more? Email Us
ECAD model for 9410
Keystone Electronics
MACH SCREW BINDING SLOTTED #4-40
Lowest to $0.1837
ECAD model for 9428
Altech corporation
SCREW M3 X 155MM FOR 2LHB BULB H
Lowest to $0.6326
ECAD model for SC01
Keystone Electronics
MACH SCREW PAN HEAD SLOTTED 4-40
Need more? Email Us
ECAD model for 9300

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention