EN
  • EN
  • DE

M3442-SS

Part No M3442-SS
Manufacturer RAF Electronic Hardware
Catalog Screws, Bolts
Description RAF M3442-SS Metric Washer Face Thumb Screw, 10mm HD x 11mm TL x M3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Length 18 mm
Material Stainless Steel
Mount Screw
Outside Diameter 10 mm
REACH SVHC Unknown
RoHS Compliant
Thread Size M3
Win Source Part Number 1173679-M3442-SS
Categories Tools and Supplies
Manufacturer RAF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M3442-SS CAD Model

Description

The RAF M3442-SS is a stainless steel screw that is 18 mm long and has an outside diameter of 10 mm.

  • Material: Stainless Steel
  • Length: 18 mm
  • Outside Diameter: 10 mm
  • Application: Tools and Supplies
  • RoHS Compliance: RoHS compliant
  • Popularity: Medium
  • Supply and Demand: Limited
  • Alternative Part: Alternative part for M3442SS
  • Thread Size: M3
  • Mounting Recommendation: Recommend using a screwdriver

You May Also Be Interested in

Keystone Electronics
MACH SCREW PAN HEAD SLOTTED 6-32
Need more? Email Us
Panduit Corp
STAINLESS STEEL,5/16-18 X 3" HEX
Need more? Email Us
Essentra Components
THUMB SCREW KNOB - 1/4\
Need more? Email Us
Keystone Electronics
SHEET METAL SCREW HEX SLOTTED #4
Need more? Email Us
Hammond Manufacturing
BLACK SCREWS 100/PACK
Lowest to $15.4872
Altech corporation
SCREW M3 X 155MM FOR 2LHB BULB H
Lowest to $0.5648
B&K Precision
MACH SCREW PAN HEAD PHILLIPS M2
Need more? Email Us
3M
SCREW GROMMET THERMOPLASTIC BLUE
Need more? Email Us
Keystone Electronics
MACH SCREW BINDING SLOTTED #4-40
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess