EN
  • EN
  • DE

MAX5090BATE

Part No MAX5090BATE
Manufacturer Maxim Integrated
Description 2A, 76V, High-Efficiency MAXPower Step-Down DC-DC Converters
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1214078-MAX5090BATE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX5090BATE CAD Model

Description

MAX5090BATE - High-Performance DC-DC Converter

The MAX5090BATE from Maxim Integrated is a highly efficient, compact, and robust integrated DC-DC converter designed for a wide range of applications. This converter is ideal for converting higher voltage supplies into lower voltage rails, and its high level of integration helps reduce external component count, saving both space and cost.

Key Features

  • Wide Input Voltage Range: The device can handle an input voltage range from 7.5V to 76V, making it suitable for automotive, industrial, and telecom power systems.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.8V up to 90% of the input voltage, providing flexibility for various design requirements.
  • High Efficiency: With an efficiency up to 90%, the MAX5090BATE ensures minimal power loss and heat generation, enhancing system reliability.
  • Thermal Protection: The built-in thermal shutdown feature protects the device from damage due to overheating.
  • Overcurrent Protection: The current-limiting capability safeguards the converter and the load from overcurrent conditions.
  • Compact Package: Available in a thermally enhanced, 16-pin TSSOP package, it is designed for space-constrained applications.

Applications

The MAX5090BATE is versatile and can be used in a variety of applications, including:

  • Automotive control units
  • Industrial power supplies
  • Telecom infrastructure
  • Power for sensors and microcontrollers
  • Portable and battery-powered equipment

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability, and the MAX5090BATE is no exception. It is built to meet the stringent requirements of the industries it serves, ensuring long-term performance and stability.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to consult the datasheet and support documentation available from Maxim Integrated's official website or authorized distributors.

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.0341 $70.1705
11+ $11.5153 $126.6683
16+ $11.1554 $178.4864
22+ $10.7955 $237.5010
28+ $10.4357 $292.1996
38+ $9.3561 $355.5318
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess