EN
  • EN
  • DE

REF02DP

Part No REF02DP
Manufacturer Analog Devices Inc.
Description +5V Precision Voltage Reference/Temperature Trangsducer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1242234-REF02DP
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian REF02DP CAD Model

Description

The REF02DP from Analog Devices Inc. is a precision 5.0 V voltage reference and regulator designed for use in a wide array of applications requiring a stable and accurate power source. This device is renowned for its high accuracy, low noise, and long-term stability, making it an ideal choice for precision data acquisition systems, analog-to-digital converters, and digital-to-analog converters, as well as industrial and medical instrumentation.

Key Features and Benefits

  • High Precision: The REF02DP offers a tight output tolerance of ±0.5% at 25°C, ensuring reliable performance in critical applications.
  • Excellent Temperature Stability: With a temperature coefficient as low as 8.5 ppm/°C, this voltage reference maintains its accuracy across a wide temperature range, making it suitable for use in environments with varying temperatures.
  • Low Noise: It features low noise output, which is crucial for applications that demand a clean and stable voltage reference.
  • Low Power Consumption: The device is designed to be energy-efficient, which is particularly advantageous for battery-powered equipment.
  • Wide Operating Range: The REF02DP can operate over a broad supply voltage range from 7 V to 40 V, providing flexibility in different power environments.

Applications

  • Precision Data Systems
  • Analog and Digital Converters
  • Industrial Instrumentation
  • Medical Equipment
  • Battery-Powered Devices

Product Specifications

Parameter Value
Output Voltage 5.0 V ±0.5%
Temperature Coefficient 8.5 ppm/°C (max)
Supply Voltage Range 7 V to 40 V
Package Type DIP-8

The REF02DP is available in an 8-pin DIP package, which is suitable for through-hole mounting, providing ease of integration into existing designs. With its robustness and precision, the REF02DP is an excellent choice for engineers and designers looking to enhance the performance and reliability of their systems.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess