EN
  • EN
  • DE

LP2998MA

Part No LP2998MA
Manufacturer Texas Instruments
Description LP2998 DDR-I and DDR-II Termination Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1203203-LP2998MA
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LP2998MA CAD Model

Description

LP2998MA Product Image

The LP2998MA is a dedicated power management integrated circuit (PMIC) designed by Texas Instruments, renowned for its high efficiency and performance in delivering clean power to DDR memory systems. This specialized chip is a must-have for system designers looking to enhance the reliability and stability of their memory modules.

Key Features:

  • Voltage Regulation: The LP2998MA provides a precisely regulated voltage necessary for DDR memory, ensuring stable operation and improving the overall system performance.
  • Noise Suppression: Designed with an integrated noise filter, the LP2998MA minimizes electrical noise, a critical factor for maintaining signal integrity in high-speed memory applications.
  • Thermal Management: With an advanced thermal design, the LP2998MA operates within a safe temperature range, thereby extending the life of the product and the system it powers.
  • Power Efficiency: The device is engineered for optimal power efficiency, reducing energy consumption and heat generation, which is essential for modern, eco-friendly electronics.

Applications:

The LP2998MA is ideal for a variety of applications where stable and reliable power for memory is critical. This includes:

  • Desktop and Laptop Computers
  • Servers and Workstations
  • Networking Equipment
  • Telecommunications Infrastructure

Technical Specifications:

Parameter Value
Output Voltage Range 1.8V ±1%
Input Voltage Range 3.0V to 3.6V
Package Type SO PowerPAD-8
Operating Temperature -40°C to +85°C

Ordering Information:

The LP2998MA is available for order through Texas Instruments' official website and authorized distributors. For detailed ordering and pricing information, please refer to the product page or contact sales support.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1874 $53.4330
105+ $0.9743 $102.3015
160+ $0.9439 $151.0240
220+ $0.9134 $200.9480
285+ $0.8830 $251.6550
380+ $0.7916 $300.8080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess