EN
  • EN
  • DE

STM8S207R6T6

Part No STM8S207R6T6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
No 144961
Standard Package 160
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Series STM8S
Packaging Tray
Core Processor STM8
Core Size 8-Bit
Speed 24MHz
Connectivity I²C IrDA LIN SPI UART/USART
Peripherals Brown-out Detect/Reset POR PWM WDT
Number of I/O 52
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 6K x 8
Operating Supply Voltage 2.95 V ~ 5.5 V
Data Converters A/D 16x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 64-LQFP
Manufacturer Device Package *
Catalog STM8S
Win Source Part Number 038710-STM8S207R6T6
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM8S207R6T6 CAD Model

Description

STM8S207R6T6 Microcontroller by STMicroelectronics

The STM8S207R6T6 is a high-performance microcontroller unit (MCU) from STMicroelectronics, which is part of their extensive STM8S series. Designed to deliver robust performance with low power consumption, this MCU is ideal for a wide range of industrial and consumer applications.

At the heart of the STM8S207R6T6 is an advanced 8-bit CPU core operating at up to 24 MHz frequency, providing the computational power necessary for complex tasks. The device boasts 32 Kbytes of Flash program memory, which is ample for small to medium-sized applications, and includes read-while-write support that allows for seamless firmware updates.

This microcontroller features 2 Kbytes of RAM and 1 Kbyte of EEPROM, which provides enough space for data storage and retention across power cycles without the need for an external memory component. The EEPROM also offers up to 300,000 write/erase cycles, ensuring data integrity and longevity.

Connectivity and interface options are versatile on the STM8S207R6T6, with integrated peripherals such as UART, SPI, and I2C interfaces for serial communication. It also includes 10-bit ADCs (Analog to Digital Converters) with up to 16 channels, allowing for accurate analog signal measurement and conversion. Additionally, the MCU has three 16-bit timers and an advanced control timer, which can be used for PWM (Pulse Width Modulation) and other timing-related functions.

The device is designed with robustness in mind, featuring an extended operating temperature range from -40°C to 85°C, making it reliable in harsh environmental conditions. It also comes with an in-circuit debugging and programming interface, which simplifies development and reduces time to market.

For enhanced security, the STM8S207R6T6 includes a unique ID number per chip and a True Data EEPROM with hardware write protection. This ensures that sensitive information can be securely stored on the device.

The STM8S207R6T6 is available in a 64-pin LQFP package, offering a compact footprint while still providing ample I/O pins for interfacing with sensors, actuators, and other peripherals. With its balance of performance, memory, and peripheral integration, the STM8S207R6T6 is a compelling choice for designers looking for a cost-effective yet powerful MCU solution.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7976 $52.1784
22+ $4.7570 $104.6540
33+ $4.6083 $152.0739
45+ $4.4597 $200.6865
58+ $4.3110 $250.0380
78+ $3.8651 $301.4778
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,970 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess