The TPS62087RLTT from Texas Instruments is a highly efficient, synchronous step-down converter that is designed for various applications requiring a high-performance power solution. This advanced component is part of Texas Instruments' extensive range of power management integrated circuits, which are renowned for their reliability and innovative features.
Key Features
- High Efficiency: The TPS62087RLTT can deliver up to 3A of continuous output current with excellent power conversion efficiency, making it ideal for battery-powered devices.
- Wide Input Voltage Range: It operates over a wide input voltage range from 2.9V to 6V, accommodating a variety of power sources.
- Adjustable Output Voltage: The output voltage is adjustable from 0.9V to 6V, providing flexibility to power different ICs and peripherals.
- Compact Size: Its small QFN package (3mm x 3mm) allows for a compact footprint on the PCB, which is crucial for space-constrained applications.
- Power Save Mode: The device features a Power Save Mode for light load efficiency, which helps in extending battery life in portable devices.
- Thermal Protection: Integrated thermal shutdown and over-current protection ensure safe operation under abnormal conditions.
Applications
The TPS62087RLTT is versatile and can be used in a variety of applications, including:
- Smartphones and Tablets
- Wireless Power Supplies
- Portable and Battery-Powered Equipment
- Data Communication Systems
- Low Power Management Designs
Technical Specifications
| Parameter |
Value |
| Output Current |
Up to 3A |
| Input Voltage |
2.9V to 6V |
| Output Voltage |
0.9V to 6V (adjustable) |
| Package |
QFN-16 (3mm x 3mm) |
With its advanced features and robust design, the TPS62087RLTT from Texas Instruments is an excellent choice for designers looking to optimize power efficiency and performance in their next project.