EN
  • EN
  • DE

NCP3063DG

Part No NCP3063DG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer ON Semiconductor
Win Source Part Number 333043-NCP3063DG
Popularity Low
Supply and Demand Status Limited
Application Field Used in Power Management, LED Lighting
Ultra Librarian 3D Model Ultra Librarian NCP3063DG CAD Model

Description

ON Semiconductor NCP3063DG: A Versatile DC-DC Converter

The NCP3063DG from ON Semiconductor is a monolithic DC-DC converter integrated circuit designed to provide a high level of flexibility and efficiency in various power conversion applications. This robust component is capable of step-up, step-down, and voltage-inverting configurations, making it a versatile choice for designers looking to implement a compact power solution in their electronic designs.

Key Features

  • Adjustable Output Voltage: The NCP3063DG allows users to set the output voltage to a desired level using external resistors, providing a wide range of voltage outputs suitable for different applications.
  • High Switching Frequency: With a switching frequency of up to 150 kHz, this converter enables the use of smaller external components, thus reducing the overall solution size and potentially lowering the cost.
  • Integrated Protections: The device includes thermal shutdown and current limit features, offering protection against over-temperature and over-current conditions, which enhances the reliability and longevity of the end application.

Applications

The NCP3063DG is well-suited for a variety of applications that require efficient power management. Its ability to perform in different converter topologies makes it ideal for:

  • Portable Devices
  • Battery-powered Applications
  • Power LED Drivers
  • Low Power DC Motors
  • Positive to Negative Converters (Inverting Supplies)

Design & Packaging

Encased in a 7-pin PDIP (Plastic Dual-In-Line Package), the NCP3063DG is designed for through-hole mounting, which simplifies prototyping and production processes. Its compact form factor and the ability to work with a wide input voltage range from 3 V to 40 V make it a practical choice for a broad spectrum of power supply designs.

Whether you are developing power supplies for consumer electronics, automotive applications, or industrial systems, the NCP3063DG offers a reliable and efficient solution that can be tailored to meet the specific needs of your project.

Conclusion

ON Semiconductor's NCP3063DG stands out as a versatile and dependable DC-DC converter that can adapt to various power requirements while maintaining efficiency and performance. Its comprehensive feature set and flexible design options make it an excellent choice for engineers looking to streamline their power supply designs.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1108
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0739 $53.6950
115+ $0.8812 $101.3380
180+ $0.8537 $153.6660
245+ $0.8261 $202.3945
315+ $0.7986 $251.5590
420+ $0.7160 $300.7200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,010 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess