EN
  • EN
  • DE

ST72F561J9TC

Part No ST72F561J9TC
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description MCU 8-bit ST7 CISC 60KB Flash 5V Automotive 44-Pin LQFP Tray / IC MCU 8BIT 60KB FLASH 44TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Obsolete(EOL)
Core Processor ST7
Part Core Size 8-Bit
Speed(Frequency) 8MHz
Number of I/O 32
Program Memory Size 60KB (60K x 8)
Program Memory Type FLASH
Data RAM Size 2K x 8
Supply Voltage - Operating 3.8 V to 5.5 V
Data Converters A/D 11x10b
Oscillator Type External
Temperature Range - Operating -40°C to 125°C (TA)
Dimension 44-LQFP
Win Source Part Number 066212-ST72F561J9TC
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name ST72F561J9
Introduction Date May 09, 2003
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ST72F561J9TC CAD Model

Description

The ST72F561J9TC is a highly integrated 8-bit microcontroller (MCU) from STMicroelectronics, designed to deliver outstanding performance and reliability for a wide range of embedded applications. This sophisticated MCU is based on an industry-standard STM7 8-bit core, operating at a maximum frequency of 8 MHz, which makes it an ideal solution for automotive and industrial control systems, as well as consumer electronics.

Key Features

  • Memory Capacity: The ST72F561J9TC comes equipped with 60K bytes of program Flash memory, providing ample space for complex applications. Additionally, it includes 2048 bytes of RAM for efficient data processing and 2048 bytes of EEPROM for non-volatile data storage.
  • Advanced I/O Capabilities: This MCU features 48 I/O pins, which are highly configurable to suit a variety of peripheral interfaces and ensure versatile connectivity options.
  • Robust Timer Functions: With three 16-bit timers, including an external clock counter and a watchdog timer, the ST72F561J9TC provides reliable timing solutions for real-time applications.
  • Communication Interfaces: The device supports multiple communication protocols, including SPI, SCI (UART), and I²C, allowing for easy integration into communication networks.
  • Analog-to-Digital Converter: An embedded 10-bit ADC with up to 16 channels enables the MCU to process analog signals, making it suitable for sensor-based applications.

Enhanced Security and Reliability

The ST72F561J9TC incorporates advanced security features to protect the integrity of your applications. The MCU's Flash memory comes with read-out protection, and the in-application programming (IAP) and in-circuit programming (ICP) capabilities allow for secure updates. Additionally, the device's low voltage detection and power saving modes ensure reliable operation under various power conditions.

Applications

With its robust feature set, the ST72F561J9TC is well-suited for a variety of applications, including:

  • Automotive control systems
  • Industrial automation and control
  • Consumer electronics
  • Smart home devices
  • Energy management systems

This MCU from STMicroelectronics is a testament to the company's commitment to providing high-performance, reliable microcontrollers for the embedded systems market.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
Need more? Email Us
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.2735 $68.5470
5+ $28.1219 $140.6095
7+ $27.2430 $190.7010
9+ $26.3652 $237.2868
12+ $25.4862 $305.8344
16+ $22.8494 $365.5904
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess