EN
  • EN
  • DE

FDD6796A FDD6696

Part No FDD6796A FDD6696
Manufacturer ON Semiconductor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+
Reference case SOT-252
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 738245-FDD6796A FDD6696
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FDD6796A FDD6696 CAD Model

Description

The ON Semiconductor FDD6796A FDD6696 is a high-performance, N-Channel PowerTrench® MOSFET that delivers efficiency and power density critical for today's demanding electronic applications. This device is designed to handle significant power levels with ease, making it an ideal choice for power management tasks in a wide range of products.

Key Features

  • Low RDS(on): Provides lower conduction losses and enhances power efficiency.
  • High Current Capability: Suitable for high current applications, ensuring reliability under heavy load conditions.
  • Fast Switching Speed: Enables high-frequency operation, reducing the size of passive components and improving overall efficiency.
  • PowerTrench® Technology: Minimizes on-state resistance while maintaining superior switching performance, optimizing the device for synchronous rectification.

Applications

The FDD6796A FDD6696 is versatile and can be used in various applications, including:

  • DC/DC converters
  • Power supplies for servers, desktops, and notebooks
  • Battery management systems
  • Motor drives
  • Load switch applications

Product Specifications

Parameter Value
Drain-Source Voltage (VDS) 30V
Continuous Drain Current (ID) 13.5A
Power Dissipation (PD) 2.5W
RDS(on) 8.5 mΩ

For engineers and designers looking for a MOSFET that provides a combination of low gate charge, ruggedized device design, and low RDS(on), the ON Semiconductor FDD6796A FDD6696 is a premium choice. Its robustness and reliability make it suitable for high-performance power management systems, contributing to the development of more efficient and compact electronic devices.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8408 $58.8560
170+ $0.6907 $117.4190
260+ $0.6687 $173.8620
360+ $0.6468 $232.8480
465+ $0.6260 $291.0900
620+ $0.5613 $348.0060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess