Products specifications Report Issue?

Category Connectors, Interconnects - Banana and Tip Connectors - Jacks, Plugs
Mfr Keystone Electronics
Package Bulk
Product Status Active
Type Banana Plug
Gender Male
Plug/Mating Plug Diameter Miniature
Mounting Type Swage
Termination Turret
Insulation Non-Insulated
Contact Material Beryllium Copper
Body Material Brass, Silver Plating
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.8000
California Prop 65 Warning Information
Win Source Part Number 546051-452
Ultra Librarian 3D Model Ultra Librarian 452 CAD Model

Description

The Banana Plug Jack is a connector component used in electronic applications and manufactured by Keystone Electronics.

  • Type: male-type banana plug
  • Diameter: miniature
  • Material: high-quality brass with silver plating
  • Termination Style: turret
  • Package: bulk of 1 piece
  • Mounting: swage mounting
  • Suitable for: various wire gauges
  • Status: active product
  • Performance: reliable
  • Usage: audio, video, and test equipment that require a secure and reliable connection

You May Also Be Interested in

Cinch Connectivity Solutions
BANANA PLUG PANEL MT UNINSULATED / Conn Banana PL 1 POS Solder ST Panel Mount 1 Port
Need more? Email Us
ECAD model for 108-0753-102
Keystone Electronics
CONN BIND POST HEX RED
Need more? Email Us
ECAD model for 4093
Cinch Connectivity Solutions
CONN BANANA PLUG SLDRLESS GREEN
Lowest to $0.7824
ECAD model for 108-0304-001
Cinch Connectivity Solutions
CONN TIP JACK TURRET GREEN / Tip Jack Connector Standard Tip Turret Green
Need more? Email Us
ECAD model for 105-0604-001
Keystone Electronics
CONN BIND POST HEX BLACK
Need more? Email Us
ECAD model for 4094
Pomona Electronics
CONN BANANA PLUG MINI SLDR RED
Need more? Email Us
ECAD model for 3690-2
Mueller Electric Co
CONN BANANA PLUG STACK SOLDER
Need more? Email Us
ECAD model for BU-3110410-0
Keystone Electronics
CONN BIND POST DUAL HEX BLK/RED
Need more? Email Us
ECAD model for 4108
Pomona Electronics
CONN BANANA JACK MINIATURE RIVET
Lowest to $5.4878
ECAD model for 3277

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention