Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 80V
Continuous Drain Current at 25°C 80A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4.5V @ 250μA
Max Gate Charge 150nC @ 10V
Max Input Capacitance 9130pF @ 40V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 167W (Tc)
Maximum Rds On at Id,Vgs 6.5 mOhm @ 40A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package DPAK
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 1102843-STD110N8F6
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STD110N8F6 CAD Model

Description

STMicroelectronics STD110N8F6 - N-channel MOSFET

The STD110N8F6 is a high-performance N-channel MOSFET from STMicroelectronics, designed to deliver efficiency and power for a wide range of applications. This MOSFET is part of STMicroelectronics' STripFET™ VI DeepGATE™ technology, ensuring optimized on-state resistance and superior switching performance.

Key Features:

  • Low On-Resistance: The STD110N8F6 boasts an exceptionally low on-resistance (R<sub>DS(on)) of only 8 mΩ at V<sub>GS = 10 V, which enhances its conduction efficiency and reduces power losses during operation.
  • High Current Capability: With a continuous drain current (I<sub>D) of 80 A, this MOSFET can handle high current applications, making it suitable for power-intensive tasks.
  • Enhanced Switching Performance: Its fast switching characteristics are ideal for applications requiring high-speed operation, contributing to improved overall performance and energy savings.
  • 100% Avalanche Tested: Each device is rigorously tested for avalanche ruggedness, ensuring reliability and robustness in harsh conditions.
  • Low Gate Charge: The device features a low gate charge (Q<sub>g), which reduces the power required to drive the MOSFET, contributing to energy efficiency in the system.

Applications:

The STD110N8F6 is versatile and can be used in a variety of applications, including:

  • Power supply units
  • DC-DC converters
  • Motors control
  • Automotive applications
  • Switching applications

Package and Environmental Compliance:

The STD110N8F6 is available in a TO-252 (DPAK) package, which is widely used and suitable for compact designs. It also complies with RoHS and Halogen-free requirements, ensuring environmental sustainability and meeting global regulatory standards.

Overall, the STD110N8F6 N-channel MOSFET by STMicroelectronics represents a blend of efficiency, reliability, and performance, suitable for designers and engineers looking to optimize their power management solutions.

You May Also Be Interested in

NEC
Lowest to $13.3138
ECAD model for UPD703069YGJ
NEC
Need more? Email Us
ECAD model for UPA1970TE-T1-A
ON Semiconductor
Need more? Email Us
ECAD model for SCH2602
Vishay
Power MOSFET
Need more? Email Us
ECAD model for SIHFR9024
Alpha & Omega Semiconductor Inc.
30V N-Channel MOSFET
Need more? Email Us
ECAD model for AOL1208
STMicroelectronics
N-channel 100V - 0.060ohm- 23A - DPAK Low gate charge STripFET II Power MOSFET
Lowest to $0.7529
ECAD model for STD15NF10
Renesas Electronics America
N-CHANNEL MOS FET 5-PIN 2 CIRCUITS FOR SWITCHING
Need more? Email Us
ECAD model for UPA572T
Ampleon USA Inc.
RF MOSFET LDMOS 65V 2.1GHZ 2A SO
Need more? Email Us
ECAD model for BLF1721M8LS200U
NEC
N - CHANNEL POWER MOS FET ARRAY SWITCHING TYPE 
Need more? Email Us
ECAD model for UPA1524H

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1573 $64.7190
65+ $1.7702 $115.0630
100+ $1.7148 $171.4800
135+ $1.6595 $224.0325
175+ $1.6043 $280.7525
235+ $1.4383 $338.0005
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 10,951 pieces
MOQ: 30 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention