EN
  • EN
  • DE

DMP32D5SFB-7B

Part No DMP32D5SFB-7B
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 30V 400MA 3DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 31 Weeks
Features P-Channel 30 V 400mA (Ta) 500mW (Ta) Surface Mount X1-DFN1006-3
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 3-UFDFN
Case / Package X1-DFN1006-3
Family Name DMP32
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Other Part Number DMP32D5SFB-7BDICT, DMP32D5SFB-7BDIDKR, DMP32D5SFB-7BDITR
Quantity per package 10000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869088-DMP32D5SFB-7B
Ultra Librarian 3D Model Ultra Librarian DMP32D5SFB-7B CAD Model

Description

Introducing the DMP32D5SFB-7B - A High-Performance MOSFET from Diodes Incorporated

The DMP32D5SFB-7B is a cutting-edge MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) brought to you by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This particular MOSFET is designed to cater to a wide range of applications, offering exceptional performance in a compact and efficient package.

Key Features:

  • Low On-Resistance: The DMP32D5SFB-7B boasts a very low on-resistance (R<sub>DS(on)), which translates into reduced power loss and improved efficiency during operation. This is especially beneficial in applications where power conservation is critical.
  • High Power Dissipation: With an impressive power dissipation capability, this MOSFET can handle higher currents and operate at increased power levels, making it suitable for demanding applications.
  • Advanced Packaging: Encased in a PowerDI®5 package, the DMP32D5SFB-7B is designed for surface mount technology (SMT), providing excellent thermal performance and a small footprint on the PCB.
  • Low Threshold Voltage: The device features a low threshold voltage, ensuring it can be easily driven by low-voltage logic signals, which is ideal for battery-powered devices and portable electronics.

Applications:

The versatility of the DMP32D5SFB-7B makes it an ideal choice for a variety of applications, including:

  • Power management circuits
  • Load switches
  • DC-DC converters
  • Battery-powered devices
  • Motor control systems

Reliability and Quality:

Diodes Incorporated is committed to delivering products that meet the highest standards of quality and reliability. The DMP32D5SFB-7B is no exception, undergoing rigorous testing to ensure it performs consistently under various conditions. Customers can trust in the durability and performance of this MOSFET for their critical design requirements.

Conclusion:

Whether you're designing power-efficient consumer electronics or robust industrial systems, the DMP32D5SFB-7B from Diodes Incorporated offers the performance and reliability you need. Its low on-resistance, high power dissipation, and compact form factor make it a smart choice for engineers looking to optimize their designs for both space and efficiency.

You May Also Be Interested in

Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
370+ $0.1356 $50.1720
900+ $0.1113 $100.1700
1,395+ $0.1078 $150.3810
1,920+ $0.1044 $200.4480
2,480+ $0.1009 $250.2320
3,320+ $0.0904 $300.1280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 124,844 pieces
MOQ: 370 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess