EN
  • EN
  • DE

MTB50P03HDLG

Part No MTB50P03HDLG
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 30V 50A D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 50A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 5V
Gate-Source Threshold Voltage 2V @ 250μA
Max Gate Charge 100nC @ 5V
Max Input Capacitance 4900pF @ 25V
Maximum Gate-Source Voltage ±15V
Power Dissipation (Max) 2.5W (Ta), 125W (Tc)
Maximum Rds On at Id,Vgs 25 mOhm @ 25A, 5V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 1081046-MTB50P03HDLG
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MTB50P03HDLG CAD Model

Description

ON Semiconductor MTB50P03HDLG Overview

The MTB50P03HDLG from ON Semiconductor is a high-performance, P-Channel Power MOSFET designed to deliver efficient power management and conversion in a wide range of applications. This device is a testament to ON Semiconductor's commitment to providing energy-efficient solutions that help reduce the global environmental impact.

Key Features

  • High Current Capacity: The MTB50P03HDLG is capable of handling continuous drain currents up to 50A, making it suitable for high-power applications.
  • Low On-Resistance: With an R<sub>DS(on) value of only 8.0 mΩ at V<sub>GS = 10V, this MOSFET ensures minimal power loss and improved efficiency.
  • High Threshold Voltage: A threshold voltage (V<sub>th) of 2.0V to 4.0V allows for reliable operation and easy interfacing with control circuits.
  • Advanced PowerTrench® Technology: This proprietary technology provides reduced gate charge and exceptional switching performance.
  • 175°C Operating Temperature: The device is capable of operating at high temperatures, enabling its use in thermally challenging environments.

Applications

The MTB50P03HDLG is versatile and can be used in a variety of applications, including:

  • Power Supply Converters
  • DC-DC Converters
  • Motor Drives
  • Battery Management Systems
  • Load Switches
  • Power Management for Consumer, Computer, and Telecommunications

Package and Reliability

Encased in a D2PAK (TO-263) package, the MTB50P03HDLG combines a compact form factor with the robustness required for industrial-grade applications. Its package is designed for optimal thermal performance, ensuring reliability and longevity even under high stress conditions. ON Semiconductor's quality assurance guarantees that each MOSFET meets the highest standards of performance and durability.

Eco-Friendly Design

Committed to environmental sustainability, the MTB50P03HDLG is designed with eco-friendly materials. It is compliant with RoHS regulations, ensuring that hazardous substances are not used in its manufacture. This makes it not only a powerful component for your electronic designs but also a responsible choice for the planet.

For engineers and designers looking for a reliable P-Channel Power MOSFET, the MTB50P03HDLG from ON Semiconductor offers the perfect blend of performance, efficiency, and environmental consciousness.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess