EN
  • EN
  • DE

GTL2034PW,118

Part No GTL2034PW,118
Manufacturer NXP / Nexperia
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC GTL TO GTL BUFF 4BIT 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series 2000
Packaging Reel - TR
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 1
Output Type Open Drain
Current - Output High, Low -, 40mA
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 14-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 14-TSSOP
Manufacturer Homepage www.nxp.com
Win Source Part Number 723711-GTL2034PW,118
Popularity Medium
Supply and Demand Status Limited
Family Name GTL2034
Introduction Date September 23, 2005
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian GTL2034PW,118 CAD Model

Description

Product Overview: GTL2034PW,118

The GTL2034PW,118 from NXP Semiconductors is a high-performance, low-voltage 4-bit translating transceiver designed for bidirectional communication between A and B buses. This transceiver is part of the GTL2000 series, which is known for its ability to interface between different logic levels, making it an ideal choice for mixed-voltage system environments.

Key Features

  • Interface Translation: Designed to translate signals between different voltage domains, the GTL2034PW,118 can handle translation from GTL, GTL+, AGTL, and AGTL+ levels to LVTTL/LVCMOS levels and vice versa.
  • Voltage Range: It operates at a supply voltage range of 2.3V to 3.6V, which allows for compatibility with lower voltage systems and helps to reduce overall power consumption.
  • High-Speed Operation: With its capability to support high-speed data transfer, the GTL2034PW,118 is suitable for applications requiring fast communication between integrated circuits.
  • Control and Direction Pins: The device includes Output Enable (OE) and Direction (DIR) pins, providing control over the direction of data flow and enabling the transceiver to be used in a variety of bus management scenarios.
  • Low Standby Current: This transceiver has a low standby current, which contributes to energy efficiency in applications where power conservation is critical.

Applications

The GTL2034PW,118 is versatile and can be used in a wide range of applications, including:

  • Server and workstation motherboards
  • Signal bridging in mixed-voltage systems
  • Data communication and telecom infrastructure
  • Embedded systems requiring level translation

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the GTL2034PW,118 is no exception. Manufactured with precision and designed to meet stringent industry standards, this transceiver is built to deliver consistent performance and longevity in demanding environments.

Package Information

The GTL2034PW,118 is available in a TSSOP20 package, which is compact and suitable for space-constrained applications. The package is designed for surface-mount technology (SMT), facilitating efficient assembly and integration into various electronic systems.

You May Also Be Interested in

Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess