EN
  • EN
  • DE

LMH0302SQ/NOPB

Part No LMH0302SQ/NOPB
Manufacturer Texas Instruments
Catalog Linear - Video Processing
Description 3-Gbps HD/SD SDI Cable Driver
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Driver
Applications Video Switching
Mounting SMD
Package 16-WQFN Exposed Pad
Manufacturer Package 16-WQFN (4x4)
Win Source Part Number 1201380-LMH0302SQ/NOPB
Manufacturer Homepage www.ti.com
Family Name LMH0302
Introduction Date April 01, 2007
ECCN 5A991.b.1
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMH0302SQ/NOPB CAD Model

Description

The LMH0302SQ/NOPB is a high-performance cable driver designed and manufactured by Texas Instruments. It is part of TI's extensive range of signal conditioning solutions that cater to the demanding requirements of broadcast video applications. This device is specifically engineered to drive serial digital video data through 75Ω coaxial cables commonly used in SMPTE 259M, 292M, and 424M video standards.

Key Features

  • High Data Rates: The LMH0302SQ/NOPB supports data rates up to 3 Gbps, making it suitable for high-definition (HD) and 3G-SDI video signals.
  • Low Power Consumption: With power efficiency in mind, this cable driver operates with a low power consumption, which is critical for reducing thermal footprints in high-density video processing applications.
  • Excellent Signal Integrity: The device provides exceptional signal integrity, ensuring that the video data is transmitted with minimal jitter and signal degradation over long cable runs.
  • Adjustable Output Swing: Users can adjust the output swing to optimize performance for various cable lengths and conditions, enhancing the versatility of the device.
  • Power-Down Feature: The LMH0302SQ/NOPB includes a power-down feature that allows the device to be put into a low-power state when not in use, further conserving energy.
  • Surface-Mount Package: Housed in a compact 16-pin WQFN package, the LMH0302SQ/NOPB is designed for surface-mount technology (SMT), facilitating easy integration into modern PCB designs.

Applications

The LMH0302SQ/NOPB is ideal for various applications within the video broadcasting industry, including digital video routers, distribution amplifiers, video editing and production equipment, and other high-definition serial digital interface (HD-SDI) and 3G-SDI video applications.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LMH0302SQ/NOPB is no exception. It is built to meet or exceed the industry standards for performance and reliability, ensuring it can withstand the rigors of professional video environments. Additionally, the NOPB (No Lead / Pb-Free) designation indicates that this product is manufactured with environmentally friendly practices in mind, adhering to RoHS compliance and lead-free standards.

You May Also Be Interested in

Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80TQFP14
Need more? Email Us
Seiko Epson Corporation
IC DRIVER LCD
Need more? Email Us
Availink Inc.
DVB-S2, DVB-S DEMODULATOR
Need more? Email Us
MACOM Technology Solutions
IC CABLE DRIVER HD/SD 16QFN
Need more? Email Us
Seiko Epson Corporation
IC VIDEO CONTROLLER 208QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 144QFP20
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 100QFP15
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP
Need more? Email Us
Availink Inc.
DVB-T2,DVB-C,DVB-S2,DVB-S demodu
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6838 $51.5218
27+ $3.8431 $103.7637
41+ $3.7230 $152.6430
56+ $3.6029 $201.7624
72+ $3.4828 $250.7616
97+ $3.1225 $302.8825
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,020 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess