EN
  • EN
  • DE
  • IT

PZM2.4NBA

Part No PZM2.4NBA
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Description DIODE ZENER 2.4V 220MW SMT3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Voltage - Zener (Nom) (Vz) 2.4V
Tolerance ±6%
Maximum Power Dissipation 220mW
Impedance (Max) (Zzt) 100 Ohm
Current - Reverse Leakage @ Vr 50μA @ 1V
Voltage - Forward (Vf) (Max) @ If 1.1V @ 100mA
Mounting SMD (SMT)
Case / Package SMT3; MPAK
Win Source Part Number 042260-PZM2.4NBA
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PZM2.4NBA CAD Model

Description

The PZM2.4NBA is a cutting-edge semiconductor product from NXP, a renowned leader in the electronics industry. This particular component is a Zener diode, a type of diode that allows current to flow in the forward direction like a normal diode, but also in the reverse direction when the voltage is above a certain value known as the breakdown voltage.

Key Features

  • Nominal Zener Voltage: The PZM2.4NBA has a nominal Zener voltage of 2.4V, making it suitable for applications requiring precise voltage regulation.
  • Power Dissipation: This diode is capable of dissipating power up to 300 mW, ensuring reliable performance for a wide range of electronic circuits.
  • Package: It comes in a small, surface-mount SOT23 package, which is ideal for high-density circuit boards and saves valuable space in compact electronic devices.
  • Low Leakage Current: It features a low leakage current, enhancing the overall efficiency of the device it is used in and reducing power loss.
  • High Surge Capability: The PZM2.4NBA can withstand high surge currents, providing robust protection against voltage spikes and enhancing the durability of the end product.

Applications

The versatility of the PZM2.4NBA Zener diode makes it an ideal choice for a variety of applications, including:

  • Voltage regulation modules
  • Overvoltage protection circuits
  • Switching power supplies
  • Consumer electronics
  • Computing devices

Quality and Reliability

NXP is committed to delivering high-quality and reliable components. The PZM2.4NBA is manufactured with the highest standards, ensuring that it meets the rigorous demands of industrial and consumer electronic applications. With its robust construction and proven design, this Zener diode is designed to deliver long-term performance and stability.

Environmental Compliance

Adhering to environmental regulations, the PZM2.4NBA is compliant with RoHS (Restriction of Hazardous Substances) standards, making it a responsible choice for manufacturers looking to create eco-friendly products.

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER 5.1V 500MW SOD123
Lowest to $0.0197
SMC Diode Solutions
DIODE ZENER 27V 1W SMA
Lowest to $0.1104
Taiwan Semiconductor
QMMELF, 500MW, 5%, SMALL SIGNAL
Need more? Email Us
Comchip Technology
DIODE ZENER 3V 200MW 1005
Lowest to $0.1071
Taiwan Semiconductor
DIODE ZENER 10V 1.25W DO214AC
Need more? Email Us
Microchip Technology
DIODE ZENER
Lowest to $0.1197
Taiwan Semiconductor
DIODE ZENER 180V 1.25W DO214AC
Need more? Email Us
Yangzhou yangjie electronic co., ltd
SOT-23 30V 0.35W Diodes Zener
Lowest to $0.0169
Microchip Technology
ZENER DIODE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess