EN
  • EN
  • DE
  • IT

CZRF52C3

Part No CZRF52C3
Manufacturer Comchip Technology
Catalog Diodes - Zener - Single
Description DIODE ZENER 3V 200MW 1005
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr Comchip Technology
Package Tape & Reel
Product Status Active
Voltage - Zener (Nom) (Vz) 3 V
Tolerance ±5%
Power - Max 200 mW
Impedance (Max) (Zzt) 95 Ohms
Current - Reverse Leakage @ Vr 50 µA @ 1 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 1005 (2512 Metric)
Supplier Device Package 1005/SOD-323F
Base Product Number CZRF52
Standard Package 4,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 583304-CZRF52C3
Ultra Librarian 3D Model Ultra Librarian CZRF52C3 CAD Model

Description

The 583304-CZRF52C3 is a single Zener diode designed for discrete semiconductor applications.

  • Package: Tape and reel
  • Voltage Tolerance: ±5%
  • Maximum Power Rating: 200 mW
  • Forward Voltage: 900 mV @ 10 mA
  • Reverse Leakage Current: 50 μA @ 1V
  • Nominal Zener Voltage: 3V
  • Package Type: 1005 (2512 Metric)
  • Manufacturer: Comchip Technology
  • Status: Active product

You May Also Be Interested in

ShenZhen SlkorMicro Semicon Co. Ltd
11.4V~12.6V 500mW 12V SOD-123
Lowest to $0.0533
ShenZhen SlkorMicro Semicon Co. Ltd
SOD-323
Lowest to $0.0214
ShenZhen SlkorMicro Semicon Co. Ltd
SOD-123
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
Independent Type 12.4V~14.1V 500mW 13V SOD-123
Lowest to $0.0111
ShenZhen SlkorMicro Semicon Co. Ltd
Independent Type 13.8V~15.6V 500mW 15V SOD-123
Lowest to $0.0100
ShenZhen SlkorMicro Semicon Co. Ltd
1W 24V LL-41
Lowest to $0.0243
ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.0239
ShenZhen SlkorMicro Semicon Co. Ltd
Independent Type 8.5V~9.6V 500mW 9.1V SOD-123
Lowest to $0.0165
ShenZhen SlkorMicro Semicon Co. Ltd
SOD-123
Lowest to $0.0118

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
605+ $0.1071 $64.7955
1,475+ $0.0879 $129.6525
2,280+ $0.0851 $194.0280
3,140+ $0.0824 $258.7360
4,070+ $0.0796 $323.9720
5,435+ $0.0715 $388.6025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 605 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess