Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr Microchip Technology
Package Bulk
Product Status Active
Voltage - Zener (Nom) (Vz) 7.5 V
Tolerance ±10%
Power - Max 400 mW
Impedance (Max) (Zzt) 6 Ohms
Current - Reverse Leakage @ Vr 100 nA @ 1 V
Voltage - Forward (Vf) (Max) @ If 1.1 V @ 200 mA
Temperature Range - Operating -65°C ~ 175°C (TA)
Mounting Type Through Hole
Package / Case DO-204AH, DO-35, Axial
Supplier Device Package DO-35 (DO-204AH)
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 539468-1N755
Ultra Librarian 3D Model Ultra Librarian 1N755 CAD Model

Description

Product Overview: 1N755 Zener Diode from Microchip Technology

The 1N755 is a reliable Zener diode product from the globally recognized manufacturer, Microchip Technology. This precision Zener diode offers a nominal voltage of 7.5V, which makes it suitable for a wide range of voltage regulation applications. As a testament to its versatility, the 1N755 can be found in various electronic circuits, including power supplies, voltage reference modules, and protection circuits.

This particular Zener diode is designed to provide a stable reference voltage with a tolerance of ±5%, ensuring accurate voltage regulation even under varying environmental conditions and load fluctuations. The 1N755 is capable of dissipating power up to 500 mW, making it suitable for handling moderate levels of power in electronic circuits.

One of the key features of the 1N755 is its small and durable glass package, which not only facilitates easy integration into a wide range of electronic assemblies but also offers robust protection against environmental factors such as moisture and mechanical stress. This makes the 1N755 an ideal choice for applications that require a compact and reliable voltage regulator in potentially harsh environments.

The 1N755 Zener diode from Microchip Technology also boasts a low dynamic impedance and a fast response time, which enhances its performance in transient suppression and regulation tasks. This is particularly beneficial in protecting sensitive electronic components from voltage spikes and ensuring stable operation of the entire system.

For designers and engineers looking for a dependable and precise voltage regulator, the 1N755 Zener diode is an excellent choice. Its combination of stability, power handling, and robust packaging makes it a go-to component for a multitude of applications that require regulated power or voltage references. Microchip Technology's commitment to quality and performance ensures that the 1N755 will meet the stringent requirements of modern electronic designs.

Whether you are designing a consumer electronic device, an industrial control system, or a sophisticated telecommunications module, the 1N755 Zener diode is a component that can help you achieve reliable and consistent performance in your voltage regulation needs.

You May Also Be Interested in

Micro Commercial Co
DIODE ZENER 11V 3W DO214AA
Lowest to $0.1024
ECAD model for 3SMBJ5926B-TP
Vishay
DIODE ZENER 47V 1W DO213AB
Lowest to $0.2516
ECAD model for ZMY47-GS08
Comchip Technology
DIODE ZENER 56V 5W DO214AB
Need more? Email Us
ECAD model for ACZRC5370B-G
Nexperia USA Inc.
DIODE ZENER 16V 310MW SOD323F
Need more? Email Us
ECAD model for PZU16B2,115
Vishay
DIODE ZENER 2.4V 300MW SOT23-3
Need more? Email Us
ECAD model for BZX84C2V4-HE3-08
Nexperia USA Inc.
DIODE ZENER 3V 320MW SOD323
Need more? Email Us
ECAD model for PZU3.0BA,115
Comchip Technology
DIODE ZENER 12V 5W DO214AB
Need more? Email Us
ECAD model for ACZRC5349B-G
Microchip Technology
DIODE ZENER 6.8V 500MW DO213AB
Need more? Email Us
ECAD model for CDLL4099
Nexperia USA Inc.
DIODE ZENER 10V 320MW SOD323
Need more? Email Us
ECAD model for PZU10BA,115

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention