EN
  • EN
  • DE
  • IT

1SMA4750

Part No 1SMA4750
Manufacturer SMC Diode Solutions
Catalog Diodes - Zener - Single
Description DIODE ZENER 27V 1W SMA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr SMC Diode Solutions
Package Tape & Reel
Product Status Active
Voltage - Zener (Nom) (Vz) 27 V
Tolerance ±5%
Power - Max 1 W
Impedance (Max) (Zzt) 35 Ohms
Current - Reverse Leakage @ Vr 5 µA @ 20.6 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting Type Surface Mount
Package / Case DO-214AC, SMA
Supplier Device Package SMA (DO-214AC)
Standard Package 5,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 539608-1SMA4750
Ultra Librarian 3D Model Ultra Librarian 1SMA4750 CAD Model

Description

The 539608-1SMA4750 is a single zener diode designed for discrete semiconductor applications.

  • Nominal Zener Voltage: 27V
  • Tolerance: ±5%
  • Maximum Power Rating: 1W
  • Forward Voltage Drop: 1.2V @ 200 mA
  • Reverse Leakage Current: 5 µA @ the maximum reverse voltage
  • GPTDescription: indicating excellent blocking capability.
  • GPTDescription: The diode is surface mountable and comes in a DO-214AC SMA package, allowing for easy installation on PCBs.
  • GPTDescription: It can operate in a wide temperature range from -65°C to 150°C, making it suitable for various electronic applications.
  • GPTDescription: With a standard package of 5,000 pieces, it is a cost-effective choice for zener diode applications.

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER / Zener Diode
Need more? Email Us
Taiwan Semiconductor
DO-35, 500MW, 2%, SMALL SIGNAL Z
Lowest to $0.0468
SMC Diode Solutions
DIODE ZENER 27V 1W SMA
Lowest to $0.1104
Taiwan Semiconductor
DIODE ZENER 180V 1.25W DO214AC
Need more? Email Us
Microchip Technology
ZENER DIODE
Need more? Email Us
Taiwan Semiconductor
DIODE ZENER 12V 500MW MINI MELF
Lowest to $0.0781
Comchip Technology
DIODE ZENER 3V 200MW 1005
Lowest to $0.1071
Diodes Incorporated
DIODE ZENER / Zener Diode
Need more? Email Us
Diodes Incorporated
DIODE ZENER 5.1V 500MW SOD123
Lowest to $0.0197

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
590+ $0.1104 $65.1360
1,430+ $0.0907 $129.7010
2,210+ $0.0879 $194.2590
3,045+ $0.0850 $258.8250
3,935+ $0.0823 $323.8505
5,265+ $0.0737 $388.0305
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 590 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess