EN
  • EN
  • DE

BZT52C36LP-7B-79

Part No BZT52C36LP-7B-79
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Description DIODE ZENER / Zener Diode
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr Diodes Incorporated
Series *
Package Tape & Reel
Product Status Obsolete
Base Product Number BZT52
Standard Package 3,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 865218-BZT52C36LP-7B-79
Ultra Librarian 3D Model Ultra Librarian BZT52C36LP-7B-79 CAD Model

Description

Product Overview

The BZT52C36LP-7B-79 is a precision-engineered Zener diode from Diodes Incorporated, designed to offer superior voltage regulation with a low-profile package. This product is an excellent choice for a wide range of applications that require precise voltage clamping or reference voltage generation.

Key Features

  • Voltage Range: The BZT52C36LP-7B-79 has a nominal Zener voltage of 36V, making it suitable for applications that operate within this voltage range.
  • Power Dissipation: With a power dissipation of 410mW, this Zener diode can withstand moderate levels of power while maintaining its stability and performance.
  • Low Leakage Current: It exhibits low leakage current, ensuring minimal power loss and increased efficiency in the circuit.
  • Surface Mount Package: The diode comes in a low profile, surface mount SOD-123FL package, which is ideal for high-density PCB designs.
  • High Thermal Stability: Its excellent thermal stability guarantees reliable operation over a wide temperature range.

Applications

The BZT52C36LP-7B-79 is versatile and can be used in various electronic circuits. Some common applications include:

  • Voltage regulation modules
  • Overvoltage and surge protection circuits
  • Consumer electronics
  • Power management systems
  • Telecommunication devices

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the BZT52C36LP-7B-79 is no exception. It is manufactured to meet the highest industry standards, ensuring both reliability and performance. The device is RoHS compliant, reflecting the company's dedication to environmental responsibility.

Conclusion

With its precise voltage regulation, low leakage current, and compatibility with high-density PCB layouts, the BZT52C36LP-7B-79 from Diodes Incorporated stands out as a robust and reliable component for any application requiring a Zener diode. Its compact form factor and high thermal stability make it an excellent choice for designers looking to optimize their circuit designs without compromising on quality or performance.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess