EN
  • EN
  • DE

MC33887PEKR2

Part No MC33887PEKR2
Manufacturer NXP / Nexperia
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER 5V-28V 54SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 15 Weeks
Features - Motor Driver Power MOSFET Parallel 54-SOIC-EP
Manufacturer NXP
Package Reel - TR
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package 54-SSOP (0.295", 7.50mm Width) Exposed Pad
Case / Package 54-SOIC-EP
Family Name MC33887
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 568-13651-1, 568-13651-2, 935314157518, MC33887PEKR2-ND, 568-13651-6
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926146-MC33887PEKR2
Ultra Librarian 3D Model Ultra Librarian MC33887PEKR2 CAD Model

Description

Introducing the MC33887PEKR2 Motor Driver from NXP Semiconductors

The MC33887PEKR2 is a versatile and powerful motor driver integrated circuit (IC) developed by NXP Semiconductors, designed to efficiently control brushed DC motors. This high-performance IC allows for the precise control of motor speed, direction, and torque, making it an ideal choice for a wide range of applications, including robotics, automotive systems, industrial controls, and consumer electronics.

Key Features

  • High Output Drive Capability: The MC33887PEKR2 is capable of delivering up to 5A of continuous current and peak currents of up to 10A, providing robust drive capabilities for a variety of motor sizes.
  • Low R<sub>DS(ON) H-Bridge: The H-Bridge output stage features low R<sub>DS(ON) MOSFETs, which reduces power dissipation and improves efficiency during operation.
  • Flexible Control Interface: The device can be controlled by logic-level inputs, enabling easy interfacing with microcontrollers or other control units.
  • Protection Features: It includes multiple protection features such as overcurrent limiting, thermal shutdown, undervoltage lockout, and fault reporting, ensuring reliable and safe operation under various conditions.
  • Diagnostic Feedback: An integrated charge pump energizes the gate drivers, and a current sense output provides diagnostic feedback that can be used for advanced control algorithms or system monitoring.

Applications

The MC33887PEKR2's robust design and comprehensive feature set make it suitable for a diverse array of applications that require precise motor control:

  • Automotive systems such as power steering, HVAC blowers, and engine cooling fans
  • Industrial automation equipment including conveyors, pumps, and actuators
  • Robotics, including unmanned vehicles, robotic arms, and hobbyist projects
  • Consumer electronics, such as electric toys, power tools, and household appliances

Why Choose MC33887PEKR2?

Engineers and designers looking for a reliable motor driver that can handle significant current and provide advanced protective features will find the MC33887PEKR2 to be an excellent choice. Its ability to interface with modern microcontrollers, combined with its diagnostic capabilities, allows for sophisticated motor control systems that are both powerful and user-friendly.

With its commitment to quality and performance, the MC33887PEKR2 from NXP Semiconductors represents a top-tier solution for your motor driving needs, ensuring efficient operation and longevity of your motor applications.

You May Also Be Interested in

NOVOSENSE
H-BRIDGE BRUSHED DC MOTOR DRIVER
Need more? Email Us
Omron
SENSOR RETROREFLCTV 4M NPN DO/LO / Retroreflective Optical Sensor 157.480" (4m) NPN - Dark-ON/Light-ON - Selectable
Lowest to $43.7006
NOVOSENSE
5-CHANNEL LOW SIDE DRIVER
Need more? Email Us
Infineon Technologies
SPI DSO-12 Gate Drivers RoHS
Lowest to $10.1866
Omron
LIGHT CURTAIN HAND 25MM / Light Curtain 25mm Hand Blanking, Muting Function
Need more? Email Us
Texas Instruments
DRV8803PWPRG4 Texas Instruments Motor / Motion / Ignition Controllers & Drivers 60V 2.3A 4 channel l ow-side driver with datasheet, inventory, & pricing.
Lowest to $1.6008
Analog Devices Inc.
Motor / Motion / Ignition Controllers & Drivers Stepper motor driver 7 TO 34V, for external P/N-Fets with S/D and SPI Interface, 256 Steps, CoolStep, StallGuard2 and SpreadCycle
Lowest to $5.8647
Fortior Tech
QFN-56 Motor Drivers, Controllers RoHS
Lowest to $1.7594
Omron
SENSOR THRU-BEAM 15M NPN DO/LO / Through-Beam Optical Sensor 590.551" (15m) NPN - Dark-ON/Light-ON - Selectable
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess