EN
  • EN
  • DE

EMC6N300-CZC

Part No EMC6N300-CZC
Manufacturer Microchip Technology
Catalog PMIC - Thermal Management
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Thermal Management
Manufacturer Microchip Technology
Win Source Part Number 258716-EMC6N300-CZC
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EMC6N300-CZC CAD Model

Description

Microchip Technology EMC6N300-CZC Product Overview

The EMC6N300-CZC is a cutting-edge environmental monitoring controller from the renowned manufacturer Microchip Technology. This sophisticated device is designed to cater to the needs of modern computing systems, offering precise monitoring and control over various environmental parameters. It is an ideal solution for system health management and ensures the reliability and efficiency of computer systems in various applications.

Key Features and Benefits

  • Advanced Sensor Support: The EMC6N300-CZC supports a wide array of sensors, including temperature, voltage, and fan speed sensors. This allows for comprehensive monitoring of system conditions, ensuring that all critical components are operating within safe parameters.
  • High Accuracy: With its high-precision monitoring capabilities, this controller provides accurate readings, which are crucial for maintaining the optimal performance and longevity of electronic components.
  • Programmable Fan Control: The device includes sophisticated fan control features that can be programmed to respond to different environmental conditions. This enables the creation of custom cooling profiles to balance cooling performance with noise levels.
  • Interface Flexibility: The EMC6N300-CZC offers versatile interface options, including SMBus, making it compatible with a wide range of system architectures and easy to integrate into existing designs.
  • Power Management: Power management features help in reducing the overall energy consumption of the system by controlling the power states of various components based on their usage and environmental conditions.
  • Robust Protection: The controller is equipped with built-in safeguards to protect against over-temperature and over-voltage conditions, enhancing the reliability of the system it is monitoring.

Applications

The EMC6N300-CZC is versatile and can be used in a variety of applications, including:

  • Desktop and Laptop Computers
  • Servers and Workstations
  • Industrial PC Systems
  • Embedded Computing Systems
  • Telecommunications Equipment

The EMC6N300-CZC from Microchip Technology represents a powerful solution for system designers looking to incorporate sophisticated environmental monitoring and control into their systems. With its robust feature set and flexible interfacing options, it stands out as a smart choice for ensuring system stability and performance.

You May Also Be Interested in

Microchip Technology
IC TEMP SENSOR 2WIRE 3V 8-TDFN / Temp Monitoring System (Sensor), DIMM DDR Memory -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TDFN (2x3)
Lowest to $1.8639
Linear Technology
IC DATA ACQ SYSTEM 10BIT 8-SOIC
Need more? Email Us
Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $58.6467
ON Semiconductor
IC SENSOR TEMP DUAL3/5.5V 16QSOP
Lowest to $0.7406
Microchip Technology
IC TEMP MONITOR I2C/SMBUS 16QFN
Need more? Email Us
ON Semiconductor
IC THERM MON FAN CTRLR 16-QSOP
Lowest to $1.0036
Texas Instruments
IC MPU SYSTEM HDWR MON 24-TSSOP
Lowest to $2.3574
Texas Instruments
IC MONITOR SYS HARDWARE 24TSSOP
Lowest to $14.5631
Texas Instruments
IC HDWR MON W/FAN CTRL 24-TSSOP
Lowest to $6.5967

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1217 $63.6510
70+ $1.7417 $121.9190
105+ $1.6875 $177.1875
145+ $1.6320 $236.6400
185+ $1.5777 $291.8745
245+ $1.4149 $346.6505
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,780 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess