EN
  • EN
  • DE

TPS2421-2DDA

Part No TPS2421-2DDA
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description Hot Swap Controller 1-CH 20V N-Channel Positive Voltage 8-Pin HSOP EP Tube / IC CTRLR HOT SWAP 3-20V 8SOPWR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) Yes
Applications General Purpose
Features Auto Retry, Thermal Limit, UVLO
Programmable Features Current Limit, Fault Timeout
Supply Voltage - Operating 3 V to 20 V
Current - Output (Max) 6A
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SO PowerPad
Feature Pins CT, /EN, /FLT, ISET, /PG
Win Source Part Number 083709-TPS2421-2DDA
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name TPS2421-2
Introduction Date November 27, 2007
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS2421-2DDA CAD Model

Description

The TPS2421-2DDA is a robust, high-performance hot-swap controller designed by Texas Instruments to provide safe insertion and removal of electronic components from live backplanes or bus systems. This device is particularly useful in applications that require a controlled start-up to prevent glitches and surges that can damage sensitive electronics.

Key Features

  • Voltage Range: The TPS2421-2DDA operates over a wide input voltage range from 2.7V to 18V, making it versatile for various system voltages.
  • Adjustable Current Limit: Users can set the current limit threshold with an external resistor, providing flexibility in different applications and protecting against overcurrent conditions.
  • Fast Response Time: It features a quick response time to fault conditions, which helps to protect the circuit by rapidly disconnecting the load.
  • Under-Voltage Lockout (UVLO): The UVLO feature ensures that the device operates at safe voltage levels, preventing malfunctions due to insufficient supply voltage.
  • Overvoltage Protection: The TPS2421-2DDA also includes overvoltage protection, which safeguards the system against voltage spikes beyond the specified maximum.

Applications

This device is ideal for a range of applications, including but not limited to:

  • Servers and Storage Systems
  • Network Routers and Switches
  • Base Stations
  • Industrial Control Systems

Package and Quality

The TPS2421-2DDA comes in a compact 8-pin PowerPAD™ MSOP package, which is designed for enhanced thermal performance. Texas Instruments is known for its commitment to quality, and this product is no exception, adhering to high industry standards and rigorous testing protocols to ensure reliability and performance.

With its combination of features, the TPS2421-2DDA from Texas Instruments is an excellent choice for designers looking to incorporate hot-swap capabilities into their systems with confidence in safety and efficiency.

You May Also Be Interested in

Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTLR PWR SEQ 24QSOP
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $0.9320
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP / Hot Swap Controller 1 Channel General Purpose 10-VSSOP
Need more? Email Us
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $8.5745
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $1.4662
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5682 $54.8870
70+ $1.4689 $102.8230
110+ $1.4193 $156.1230
155+ $1.3200 $204.6000
200+ $1.2704 $254.0800
250+ $1.2208 $305.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,922 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess