EN
  • EN
  • DE

MAX14521EETG+

Part No MAX14521EETG+
Manufacturer Maxim Integrated
Catalog PMIC - Lighting, Ballast Controllers
Description EL Lamp Driver 5.5V 24-Pin TQFN EP / IC LAMP DVR EL QUAD HV 24TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tray
Type EL Lamp Driver
Frequency 400Hz
Operating Supply Voltage 2.7 V ~ 5.5 V
Operating Supply Current 350μA
Dimming Yes
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 24-WFQFN Exposed Pad
Manufacturer Package 24-TQFN (4x4)
Win Source Part Number 785349-MAX14521EETG+
Popularity Medium
Supply and Demand Status Balance
Family Name MAX14521E
Introduction Date February 01, 2009
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX14521EETG+ CAD Model

Description

Maxim Integrated MAX14521EETG+ Overview

The MAX14521EETG+ is a state-of-the-art LED driver from Maxim Integrated, designed to provide a high level of efficiency and reliability for driving high-brightness LEDs. This integrated circuit is perfect for a wide range of applications, including automotive lighting, LCD backlighting, and industrial display illumination.

Key Features

  • Integrated 4-Channel LED Driver: The MAX14521EETG+ can drive up to four independent LED strings, providing consistent brightness and color uniformity across multiple LEDs.
  • Wide Input Voltage Range: This device operates on an input voltage range of 5.5V to 28V, making it versatile for various power supply conditions.
  • High Efficiency: With an integrated boost controller, the driver maintains high efficiency, which is crucial for reducing power consumption and heat generation in LED applications.
  • Dimming Capability: It supports both PWM and analog dimming control methods, allowing for precise brightness control and power management.
  • Thermal Protection: The MAX14521EETG+ includes over-temperature protection, safeguarding the device and connected LEDs from potential thermal damage.
  • Compact Package: Housed in a compact 24-pin TQFN package, it minimizes the footprint on PCBs and is suitable for space-constrained designs.

Applications

  • Automotive Lighting
  • LCD Backlighting
  • Industrial Display Illumination
  • General LED Lighting

Product Specifications

The MAX14521EETG+ is designed with robustness and ease of use in mind. Its built-in features allow for straightforward implementation into existing and new designs alike. The device's ability to handle a wide input voltage range and its integrated features make it an excellent choice for designers looking to create efficient and reliable LED driving solutions.

With Maxim Integrated's reputation for quality and performance, the MAX14521EETG+ LED driver is a component that promises to deliver top-notch performance and longevity for your LED driving needs.

You May Also Be Interested in

Infineon Technologies
IC BALLAST CONTROL ADAPT 8SOIC
Lowest to $0.5850
Texas Instruments
HIGHLY EFFICIENT PHASE SHIFT FULL BRIDGE CCFL CONTROLLER
Need more? Email Us
Microchip Technology
IC EL DRIVER 180VPP LN 8-MLF
Need more? Email Us
NXP / Nexperia
IC CFL LAMP DVR 600V 20-SOIC
Lowest to $2.0906
Microchip Technology
IC EL LAMP DRIVER 1.2KHZ 8SOIC
Need more? Email Us
NXP / Nexperia
IC DRIVER HALF BRIDGE 8-DIP
Lowest to $1.0095
ON Semiconductor
Single Relay Driver IC
Lowest to $4.1612
Texas Instruments
Resonant Fluorescent Lamp Driver
Lowest to $10.6015
Fairchild/ON Semiconductor
IC CTRLR BALLAST ELECTRONIC 8DIP
Lowest to $1.0550

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.0761 $54.1522
5+ $22.2163 $111.0815
7+ $21.5221 $150.6547
10+ $20.8278 $208.2780
13+ $20.1336 $261.7368
17+ $18.0508 $306.8636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess