EN
  • EN
  • DE

NCV57080ADR2G

Part No NCV57080ADR2G
Manufacturer ON Semiconductor
Catalog PMIC - Gate Drivers
Description ISOLATED HIGH CURRENT GATE DRIVE  /  8A Gate Driver Capacitive Coupling 1200Vrms 1 Channel 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Isolators - Gate Drivers
Mfr onsemi
Series Automotive, AEC-Q100
Package Tape & Reel
Technology Capacitive Coupling
Number of Channels 1
Voltage - Isolation 1200Vrms
Common Mode Transient Immunity (Min) 100kV/µs
Propagation Delay tpLH / tpHL (Max) 85ns, 85ns
Rise / Fall Time (Typ) 13ns, 13ns
Current - Output High, Low 8A, 8A
Current - Peak Output 8A
Voltage - Output Supply 0V ~ 32V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number NCV57080
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.8000
Other Names 488-NCV57080ADR2GTR,488-NCV57080ADR2GCT,488-NCV57080ADR2GDKR
Standard Package 2,500
Win Source Part Number 1206849-NCV57080ADR2G
Ultra Librarian 3D Model Ultra Librarian NCV57080ADR2G CAD Model

Description

ON Semiconductor NCV57080ADR2G Overview

The NCV57080ADR2G is a high-performance automotive-grade product from ON Semiconductor, designed to meet the rigorous demands of the automotive industry. This advanced component is a vital piece of technology that ensures reliable operation in a variety of automotive applications.

Key Features

  • High Reliability: Manufactured with automotive standards in mind, the NCV57080ADR2G is built to withstand extreme conditions, ensuring consistent performance and longevity.
  • Advanced Technology: Utilizing the latest semiconductor technologies, this product offers superior efficiency and precision.
  • Compact Design: The small form factor of the NCV57080ADR2G makes it suitable for integration into space-constrained automotive systems.
  • Robust Thermal Management: With an excellent thermal design, the device maintains optimal operating temperatures, even under high load conditions.

Applications

The NCV57080ADR2G is ideal for a range of automotive applications, including but not limited to:

  • Powertrain systems
  • Advanced Driver-Assistance Systems (ADAS)
  • Body electronics
  • Infotainment systems

Quality and Compliance

ON Semiconductor ensures that the NCV57080ADR2G meets stringent automotive industry standards, including AEC-Q100 qualification for automotive reliability. The device is also compliant with RoHS regulations, highlighting the commitment to environmental sustainability.

Technical Specifications

The NCV57080ADR2G boasts impressive technical specifications that make it a standout choice for automotive electronics designers:

  • Voltage rating
  • Current handling capabilities
  • Power dissipation levels
  • Operating temperature range

For detailed technical data, designers and engineers should refer to the official datasheet provided by ON Semiconductor.

Conclusion

In summary, the NCV57080ADR2G from ON Semiconductor is a top-tier automotive component that offers durability, efficiency, and high performance. Its adherence to automotive standards and environmental compliance makes it a responsible and forward-thinking choice for modern automotive systems.

You May Also Be Interested in

Texas Instruments
100-V MAX SIMPLE 3-PHASE GATE DR / High-Side and Low-Side Gate Driver IC Non-Inverting 20-TSSOP
Lowest to $0.5463
Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us
Texas Instruments
IC GATE DRVR LOW-SIDE 16DIP / Low-Side Gate Driver IC Non-Inverting 16-PDIP
Lowest to $31.3291
Allegro MicroSystems, LLC
IC GATE DRVR HALF-BRIDGE 24TSSOP / Half-Bridge Gate Driver IC Non-Inverting 24-TSSOP-EP
Lowest to $93.7398
Texas Instruments
Dual 4 A Peak High Speed Low-Side Power MOSFET Drivers 8-SOIC 0 to 70
Lowest to $1.6651
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $3.7731
Infineon Technologies
TLF11251LDXUMA1 / Half-Bridge Gate Driver IC Non-Inverting PG-TSON-10-2
Lowest to $2.0498
Maxim Integrated
MAX8552 HIGH-SPEED, WIDE-INPUT,
Lowest to $2.3175
IXYS
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC-EP
Lowest to $2.1829

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.2015 $61.0075
10+ $10.0115 $100.1150
16+ $9.6987 $155.1792
22+ $9.3858 $206.4876
28+ $9.0729 $254.0412
37+ $8.1344 $300.9728
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,080 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess