The TC1108-2.5VDB is a high-performance, fixed-voltage regulator from Microchip Technology, designed to provide a stable 2.5V output. This regulator is an ideal solution for applications requiring a low dropout voltage and low quiescent current, making it perfect for battery-operated devices where efficiency is paramount.
Key Features
- Output Voltage: Fixed 2.5V output with high accuracy.
- Low Dropout: Offers a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage.
- Quiescent Current: Extremely low quiescent current, which significantly enhances battery life in portable applications.
- Package: Available in a small, space-saving 5-pin SOT-23B package, ideal for compact designs.
- Output Current: Capable of delivering up to 150mA of continuous output current.
- Thermal Protection: Integrated thermal shutdown protection to prevent damage from overheating.
- Overcurrent Protection: Built-in overcurrent protection safeguards the device and the load from fault conditions.
Applications
The TC1108-2.5VDB is versatile and can be used in a variety of applications, including but not limited to:
- Battery-powered devices
- Portable instrumentation
- Mobile phones
- PDAs and handhelds
- Microcontroller power supply
Quality and Reliability
Microchip Technology is renowned for its commitment to quality and reliability, and the TC1108-2.5VDB is no exception. This voltage regulator is built to meet the high standards expected of Microchip products, ensuring stable performance across a range of conditions and applications.
For detailed specifications, technical documents, and more information about the TC1108-2.5VDB, visit the Microchip Technology website or contact their customer support team.