EN
  • EN
  • DE

MAX5041EAI+

Part No MAX5041EAI+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description Current Mode PWM Controller 1V to 3.3V 60A 250kHz/500kHz 28-Pin SSOP / IC REG CTRLR BUCK 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage 4.75 V ~ 28 V
Frequency - Switching 250kHz, 500kHz
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Phase Control
Operating Temperature Range -40°C ~ 85°C (TA)
Package 28-SSOP (0.209", 5.30mm Width)
Manufacturer Package 28-SSOP
Win Source Part Number 786413-MAX5041EAI+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX5041
Introduction Date November 01, 2002
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX5041EAI+ CAD Model

Description

Product Overview: MAX5041EAI+ from Maxim Integrated

The MAX5041EAI+ is a robust, high-performance PWM (Pulse Width Modulation) controller designed by Maxim Integrated to cater to a wide array of power supply applications. This IC (Integrated Circuit) is engineered to deliver precise power control and management, making it an ideal solution for systems that require efficient voltage regulation and power conversion.

Key Features

  • Versatility: The MAX5041EAI+ operates with an input voltage range of 4.5V to 5.5V, making it suitable for a variety of low-voltage applications. It is capable of driving both n-channel and p-channel MOSFETs, providing designers with flexibility in their circuit designs.
  • High Efficiency: With its integrated features such as soft-start and frequency jittering, this device ensures high efficiency and reduced EMI (Electromagnetic Interference), which is critical for maintaining performance in noise-sensitive applications.
  • Protection Features: The device includes a comprehensive suite of protection features such as undervoltage lockout (UVLO), cycle-by-cycle current limiting, and thermal shutdown, safeguarding the system against a range of potential faults.
  • Compact Package: The MAX5041EAI+ comes in a compact 28-pin SSOP (Shrink Small Outline Package) that minimizes the footprint on PCBs (Printed Circuit Boards), allowing for more efficient use of board space in space-constrained applications.

Applications

The MAX5041EAI+ is particularly well-suited for use in:

  • DC-DC Converters
  • AC-DC Power Supplies
  • Isolated Power Supplies
  • Telecom and Networking Equipment
  • Industrial Control Systems

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the MAX5041EAI+ is no exception. It is designed to meet the rigorous standards expected in industrial and commercial applications, ensuring reliable performance over a wide temperature range of -40°C to +85°C.

Whether you are designing a power supply for consumer electronics, industrial equipment, or telecommunications infrastructure, the MAX5041EAI+ offers a combination of efficiency, flexibility, and reliability that can help streamline your design process and enhance the end product.

You May Also Be Interested in

Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Texas Instruments
Need more? Email Us
Infineon Technologies
Need more? Email Us
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.5060 $54.0240
10+ $11.0818 $110.8180
14+ $10.7355 $150.2970
20+ $10.3892 $207.7840
25+ $10.0429 $251.0725
34+ $9.0040 $306.1360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess