EN
  • EN
  • DE

LTC3769EUF#TRPBF

Part No LTC3769EUF#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BOOST/SEPIC 24QFN / DC/DC Cntrlr Single-OUT Step Up 900kHz Automotive 24-Pin QFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Output Type Transistor Driver
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive
Topology Boost, SEPIC
Number of Outputs 1
Output Phases 1
Supply Voltage 4.5 V ~ 60 V
Frequency - Switching 105kHz ~ 760kHz
Duty Cycle (Maximum) 96%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Frequency Control, Power Good, Soft Start
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 24-WFQFN Exposed Pad
Manufacturer Package 24-QFN (4x4)
Win Source Part Number 783609-LTC3769EUF#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3769
Introduction Date July 09, 2014
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3769EUF#TRPBF CAD Model

Description

LTC3769EUF#TRPBF - High Performance DC/DC Converter

The LTC3769EUF#TRPBF is a versatile and high-performance DC/DC converter integrated circuit produced by Linear Technology, a company known for its precision engineering in the field of analog integrated circuits. This component is designed to cater to a wide range of power supply applications, including telecommunications, industrial systems, and automotive electronics.

Key Features:

  • Wide Input Voltage Range: The LTC3769 can operate with an input voltage range from 4.5V to 60V, making it suitable for applications with varying input conditions.
  • Output Voltage Regulation: It provides a regulated output with a voltage range up to 60V, ensuring stable performance for connected devices.
  • High Efficiency: With its synchronous rectification capability and low quiescent current, the LTC3769 offers high efficiency, reducing power loss and heat generation.
  • Flexible Configuration: The chip supports a range of topologies including boost, buck, buck-boost, SEPIC, and ZETA, allowing for a variety of design options to meet specific circuit requirements.
  • Robust Protection Features: It includes overvoltage, overcurrent, and over-temperature protection, safeguarding the system against various fault conditions.
  • Adjustable Switching Frequency: The switching frequency can be programmed between 50kHz to 900kHz or synchronized to an external clock, providing design flexibility and optimization of component size and efficiency.
  • Compact Package: The LTC3769 is available in a compact 24-lead QFN package, which is ideal for space-constrained applications.

Applications:

The LTC3769EUF#TRPBF is suitable for a variety of applications that require efficient power management and conversion. It is particularly well-suited for:

  • Automotive Power Systems
  • Industrial Power Supplies
  • Telecommunications Equipment
  • Portable Electronics
  • Battery-Powered Devices

In summary, the LTC3769EUF#TRPBF from Linear Technology stands out as a reliable and flexible solution for designers looking to create efficient, high-performance power supply systems. Its comprehensive feature set and robust protection mechanisms make it a smart choice for a wide array of demanding applications.

You May Also Be Interested in

Intersil
SWITCHING CONTROLLER
Need more? Email Us
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Texas Instruments
Lowest to $4.0465
Infineon Technologies
Need more? Email Us
Texas Instruments
Need more? Email Us
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.0971 $52.3884
10+ $10.7463 $107.4630
15+ $10.4105 $156.1575
20+ $10.0747 $201.4940
26+ $9.7389 $253.2114
35+ $8.7314 $305.5990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,360 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess