Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Output Type Transistor Driver
Function Step-Up/Step-Down
Output Configuration Positive, Isolation Capable
Topology Flyback
Number of Outputs 1
Output Phases 1
Supply Voltage 9.7 V ~ 18 V
Frequency - Switching 100kHz
Duty Cycle (Maximum) 88%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Enable, Frequency Control, On Time Control
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 16-TSSOP-EP
Win Source Part Number 781303-LT3825EFE#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LT3825
Introduction Date December 09, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3825EFE#PBF CAD Model

Description

Product Overview: LT3825EFE#PBF

The LT3825EFE#PBF is a high-performance, step-down switching regulator controller from Linear Technology, designed to manage power supply requirements in a variety of applications. It is known for its precision, efficiency, and flexibility, making it an ideal choice for designers looking to create compact and reliable power solutions.

Key Features

  • Voltage Regulation: The device offers a wide input voltage range, accommodating fluctuations in power supply with ease. This ensures a stable output voltage, which is critical for sensitive electronic components.
  • Adjustable Switching Frequency: With an adjustable switching frequency from 200kHz to 500kHz, the LT3825EFE#PBF allows designers to optimize the trade-off between efficiency and component size.
  • High Efficiency: The controller operates with a high efficiency, which minimizes heat generation and improves the overall performance and reliability of the end application.
  • Thermal Performance: Encased in a thermally efficient TSSOP-16 package, the LT3825EFE#PBF is designed to maintain its performance even under high temperature conditions.
  • Soft-Start Capability: The soft-start feature limits inrush current during startup, providing protection to the power supply components and extending their operational life.

Applications

  • Telecommunications
  • Automotive Systems
  • Industrial Controls
  • Datacom and Telecom Power Supplies
  • Portable Devices

The LT3825EFE#PBF's versatility allows it to be employed in a vast range of applications, from high-demand industrial environments to sensitive telecommunications systems. Its robust design ensures that it can withstand the challenges of each unique application while delivering consistent performance.

Quality and Reliability

Linear Technology is renowned for its commitment to quality, and the LT3825EFE#PBF is no exception. It is built to meet high standards of reliability, ensuring long-term stability and performance in your power management solutions. Whether you're designing a complex industrial system or a simple consumer electronic device, the LT3825EFE#PBF offers a trusted solution for your power regulation needs.

You May Also Be Interested in

Linear Technology
IC REG CTRLR BUCK 14SOIC / Conv DC-DC 3.5V to 20V Synchronous Step Down Single-Out 0.05A 14-Pin SOIC N Tube
Need more? Email Us
ECAD model for LTC1148LCS#PBF
Linear Technology
IC REG CTRLR MULT TOP 20TSSOP
Lowest to $27.7805
ECAD model for LT8709EFE#PBF
Linear Technology
IC REG CTRLR BUCK/BCK-BST 16SOIC / DC/DC Cntrlr Single-OUT Step Down 165kHz Automotive 16-Pin SOIC N Tube
Need more? Email Us
ECAD model for LTC1775IS#PBF
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 38QFN / Buck-Boost Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 38-QFN (5x7)
Lowest to $33.1115
ECAD model for LT8705AIUHF#PBF
Linear Technology
IC REG CTRLR MULT TOP 10MSOP / DC/DC Cntrlr Single-OUT Flyback 1000kHz Automotive 10-Pin MSOP EP T/R
Lowest to $9.6508
ECAD model for LT3757AIMSE#TRPBF
Linear Technology
IC REG CTRLR MULT TOPOLOGY 10DFN / DC/DC Cntrlr Single-OUT Flyback 1000kHz Automotive 10-Pin DFN EP T/R
Lowest to $9.5758
ECAD model for LT3757EDD#TRPBF
Linear Technology
IC REG CTRLR BUCK 16-DFN / DC/DC Cntrlr Single-OUT Step Down 330kHz 16-Pin DFN EP T/R
Lowest to $2.3467
ECAD model for LT3740EDHC#TRPBF
Linear Technology
IC REG CTRLR BUCK 32QFN / DC/DC Cntrlr Dual-OUT Step Down 360kHz Automotive 32-Pin QFN EP Tube
Lowest to $6.3200
ECAD model for LTC1628IUH#PBF
Linear Technology
IC REG CTRLR BUCK 16SOIC / DC/DC Cntrlr Single-OUT Step Down 500kHz Automotive 16-Pin SOIC N Tube
Lowest to $4.6836
ECAD model for LTC1735IS-1#PBF

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.2667
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.5828 $58.7484
7+ $16.0679 $112.4753
10+ $15.5658 $155.6580
14+ $15.0637 $210.8918
18+ $14.5616 $262.1088
23+ $13.0552 $300.2696
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 195 pieces
MOQ: 3 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention