Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Output Type Transistor Driver
Function Step-Up, Step-Down, Step-Up/Step-Down
Output Configuration Positive or Negative
Topology Buck, Boost, Buck-Boost
Number of Outputs 1
Output Phases 1
Supply Voltage -4.5 V ~ -80 V
Frequency - Switching 100kHz ~ 750kHz
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Enable, Frequency Control, Power Good, Soft Start
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 20-TSSOP-EP
Win Source Part Number 781709-LT8709EFE#PBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT8709EFE#PBF CAD Model

Description

Product Overview: LT8709EFE#PBF

The LT8709EFE#PBF is a high-performance negative input synchronous step-up DC/DC controller from Linear Technology, designed to regulate a positive output voltage from a negative input voltage. This advanced controller is ideal for a wide range of applications, including telecom, industrial, medical, and automotive systems, where a negative power supply rail needs to be inverted into a positive output efficiently and reliably.

Key Features:

  • Input Voltage Range: The device operates over a wide input voltage range from -2.8V to -80V, making it suitable for various negative supply applications.
  • Output Voltage Range: It can produce a positive output voltage from 1.3V to 80V, which can be set with a single external resistor.
  • Synchronous Rectification: The LT8709EFE#PBF employs synchronous rectification to achieve high efficiency, which is crucial for power-sensitive applications.
  • Adjustable Switching Frequency: Users can set the switching frequency anywhere from 100kHz to 700kHz or synchronize it to an external clock.
  • Robust Protection Features: It includes protection against overvoltage, overcurrent, and overtemperature, ensuring reliable operation under adverse conditions.
    • Applications:

      • Telecommunications Equipment
      • Industrial Power Supplies
      • Automotive Power Systems
      • Medical Devices
      • Portable Instruments

      Package and Reliability:

      The LT8709EFE#PBF comes in a thermally enhanced TSSOP-16 package, offering a compact footprint while providing improved thermal performance. Linear Technology's commitment to high-quality and reliability ensures that this controller meets stringent performance criteria, making it a trusted choice for engineers and designers.

      Conclusion:

      With its wide input and output voltage ranges, high efficiency, and comprehensive protection features, the LT8709EFE#PBF from Linear Technology is a versatile and reliable solution for converting negative voltages to positive outputs in a variety of power conversion scenarios.

You May Also Be Interested in

Linear Technology
IC REG CTRLR BUCK 28SSOP / DC/DC Cntrlr Dual-OUT Step Down 360kHz Automotive 28-Pin SSOP Tube
Lowest to $24.7456
ECAD model for LTC1628CG-PG#PBF
Linear Technology
IC REG CTRLR BUCK 28SSOP / DC/DC Cntrlr Single-OUT Step Down 360kHz Automotive 28-Pin SSOP Tube
Need more? Email Us
ECAD model for LTC1629IG-PG#PBF
Linear Technology
IC REG CTRLR MULT TOP 16SSOP / Current Mode PWM Controller 20A 100kHz to 500kHz Automotive 16-Pin SSOP N Tube
Lowest to $20.1825
ECAD model for LT1950IGN#PBF
Linear Technology
IC REG CTRLR BUCK 32QFN / DC/DC Cntrlr Dual-OUT Step Down 360kHz Automotive 32-Pin QFN EP T/R
Lowest to $14.5515
ECAD model for LTC1628CUH#TRPBF
Linear Technology
IC REG CTRLR BUCK 16SOIC / synchronous stepdown switching regulator controllers
Need more? Email Us
ECAD model for LTC1149CS#PBF
Linear Technology
IC REG CTRLR BUCK 32QFN / DC/DC Cntrlr Dual-OUT Step Down 360kHz Automotive 32-Pin QFN EP Tube
Lowest to $6.3200
ECAD model for LTC1628IUH#PBF
Linear Technology
IC REG CTRLR MULT TOP 12MSOP / DC/DC Cntrlr Single-OUT Step Up 1000kHz Automotive 12-Pin MSOP EP T/R
Lowest to $8.8270
ECAD model for LT3759EMSE#TRPBF
Linear Technology
IC REG CTRLR BUCK 20TSSOP / DC/DC Cntrlr Single-OUT Step Down 233kHz Automotive 20-Pin TSSOP EP Tube
Need more? Email Us
ECAD model for LT3741IFE-1#PBF
Linear Technology
IC REG CTRLR BUCK 20TSSOP / DC/DC Cntrlr Single-OUT Step Down 335kHz Automotive 20-Pin TSSOP Tube
Lowest to $3.8907
ECAD model for LTC1735CF#PBF

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1894
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.2667
ECAD model for BME280
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.7805 $55.5610
5+ $22.7943 $113.9715
7+ $22.0820 $154.5740
10+ $21.3697 $213.6970
13+ $20.6573 $268.5449
17+ $18.5204 $314.8468
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 219 pieces
MOQ: 2 pcs
Order Increment : 1 개
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention