EN
  • EN
  • DE

TS820-700B-TR

Part No TS820-700B-TR
Manufacturer STMicroelectronics
Catalog SCRs - Single
Description IC SCR 8A 00V DPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Thyristors - SCRs
Mfr STMicroelectronics
Package Tape & Reel
Product Status Active
Voltage - Off State 700 V
Voltage - Gate Trigger (Vgt) (Max) 800 mV
Current - Gate Trigger (Igt) (Max) 200 µA
Voltage - On State (Vtm) (Max) 1.6 V
Current - On State (It (AV)) (Max) 5 A
Current - On State (It (RMS)) (Max) 8 A
Current - Hold (Ih) (Max) 5 mA
Current - Off State (Max) 5 µA
Current - Non Rep. Surge 50, 60Hz (Itsm) 70A, 73A
SCR Type Sensitive Gate
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package DPAK
Base Product Number TS820
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Win Source Part Number 381802-TS820-700B-TR
Ultra Librarian 3D Model Ultra Librarian TS820-700B-TR CAD Model

Description

Product Overview: TS820-700B-TR by STMicroelectronics

The TS820-700B-TR is a robust and reliable standard 8A SCR (Silicon-Controlled Rectifier) from the semiconductor pioneer, STMicroelectronics. This device is designed to manage a wide range of current and voltage levels, making it an ideal choice for various applications such as motor control circuits, over-voltage crowbar protection, ignition circuits, and voltage regulation implementations.

With a repetitive peak off-state voltage (VDRM) of 700V, the TS820-700B-TR can handle high-voltage scenarios efficiently, ensuring that the electronic circuits are protected from voltage transients and spikes. The on-state RMS current (IT(RMS)) of 8A signifies its capability to conduct high currents, making it suitable for power control applications.

Key Features

  • High On-State Current: With an IT(RMS) of 8A, the device can handle significant current loads, which is essential for heavy-duty operations.
  • High Off-State Voltage: A VDRM of 700V means the SCR can comfortably work in high-voltage environments without the risk of breakdown.
  • Gate Trigger Current: The device has a specified gate trigger current (IGT) that ensures reliable triggering with minimal power.
  • Thermal Resistance: It has a low thermal resistance, which contributes to its ability to maintain stability and performance under varying thermal conditions.
  • Surge Current Handling: It is capable of handling surge currents, ensuring durability and reliability during transient conditions.

Applications

  • Motor control circuits
  • Over-voltage crowbar protection
  • Ignition circuits
  • Voltage regulation systems
  • Power switching applications

The TS820-700B-TR is packaged in a convenient surface-mount DPAK, which allows for efficient use of board space and easier integration into various electronic assemblies. Its compliance with RoHS and the capability to withstand high temperatures make it environmentally friendly and suitable for lead-free soldering processes.

With its robust design and versatile performance characteristics, the TS820-700B-TR from STMicroelectronics stands out as a reliable component for designers and engineers looking to create efficient and durable electronic systems.

You May Also Be Interested in

Vishay
PHASE CONTROL SCR | SCR PHASE CNTL 55A 1200V TO247AC
Lowest to $4.7584
Vishay
SURFACE MOUNTABLE PHASE CONTROL SCR | SCR PHASE CONT 800V 16A D2PAK
Need more? Email Us
Littelfuse Inc.
SCR SENS 400V 0.8A TO92
Lowest to $0.1448
Infineon Technologies
3 SCR and 3 Diode 1.6kV Through Hole,107.5x45mm
Lowest to $83.5821
Littelfuse Inc.
SCR 400V 25A TO220
Need more? Email Us
Littelfuse Inc.
SCR NON-SENS 200V 1A DO-214
Lowest to $1.3450
STMicroelectronics
SENSITIVE & STANDARD(12A SCRs) | SCR 12A 800V D2PAK
Lowest to $0.8503
Littelfuse Inc.
NON-SENSITIVE GATE 65.0AS 600V
Lowest to $1.0781
ON Semiconductor
Sensitive Gate Silicon Controlled Rectifiers(SCRs 4.0 AMPERES RMS 400 - 600 VOLTS) | THYRISTOR SCR 4A 600V DPAK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9794 $58.7640
145+ $0.8039 $116.5655
225+ $0.7785 $175.1625
310+ $0.7542 $233.8020
400+ $0.7288 $291.5200
535+ $0.6537 $349.7295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess