Products specifications

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 44 Weeks
Features SCR 400 V 800 mA Sensitive Gate Through Hole TO-92-3
Manufacturer STMicroelectronics
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Through Hole
Package TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Case / Package TO-92-3
Family Name P0102
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Other Part Number 497-6199-2-ND, 497-6199-6INACTIVE, 497-P0102DA5AL3TR, 497-6199-2, 497-6199-1, 497-P0102DA5AL3CT, 497-6199-6, 497-P0102DA5AL3DKR, 497-6199-1-ND, 497-6199-6-ND, P0102DA5AL3
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 888249-P0102DA 5AL3
Ultra Librarian 3D Model Ultra Librarian P0102DA 5AL3 CAD Model

Description

The STMicroelectronics P0102DA 5AL3 is a robust and versatile thyristor, also known as a silicon-controlled rectifier (SCR), designed to manage medium power AC switching applications. This semiconductor device is well-suited for a wide range of uses such as in phase control operations, overvoltage crowbar protection, and as an on/off switch in applications with high efficiency requirements.

Key Features

  • High Surge Capability: The P0102DA 5AL3 is capable of withstanding high surge currents, making it ideal for applications that experience short-term overloads.
  • Low On-state Voltage: This SCR offers a low on-state voltage drop, which enhances overall efficiency by reducing power loss during conduction.
  • Gate Trigger Current: The device features a specified gate trigger current, ensuring reliable triggering of the thyristor under defined conditions.
  • Repetitive Peak Off-state Voltage: With a high repetitive peak off-state voltage, the P0102DA 5AL3 can handle the demands of applications with high peak voltages without compromising performance.

Applications

Due to its robust design and electrical characteristics, the P0102DA 5AL3 is suitable for a variety of applications, including:

  • Motor control circuits
  • Lighting dimmer systems
  • Overvoltage protection circuits
  • Capacitive discharge ignition systems
  • Power tools and kitchen appliances

Reliability and Quality

STMicroelectronics is renowned for its commitment to quality and reliability. The P0102DA 5AL3 is manufactured with stringent quality control processes, ensuring that it meets the high standards expected from a leading semiconductor provider. This SCR is designed to offer consistent performance and a long operational lifespan, even in demanding environments.

Environmental and Safety Compliance

The P0102DA 5AL3 complies with various environmental standards, ensuring that it is suitable for use in a wide range of markets and applications. It also meets safety regulations, providing peace of mind for designers and end-users alike regarding its operational integrity.

You May Also Be Interested in

ON Semiconductor
SCR 50V 8A TO220AB
Lowest to $1.9570
ECAD model for C122F1
Bourns Inc.
DIODE RECTIFIER 400V 12A TO220 / Thyristor SCR 400V 100A 3-Pin(3+Tab) TO-220
Need more? Email Us
ECAD model for TIC126D-S
IXYS
THYRISTOR PHASE 1200V PLUS247 / High Efficiency Thyristor
Lowest to $4.8366
ECAD model for CLA80E1200HF
STMicroelectronics
SCR 1200V 12A TO220AB / Thyristor SCR 1.2KV 120A 3-Pin(3+Tab) TO-220AB Tube
Lowest to $0.9360
ECAD model for TYN1212RG
Renesas Electronics America
SCR 400V 150MA 3MPAK / SCR 400 V 150 mA Sensitive Gate Surface Mount 3-MPAK
Need more? Email Us
ECAD model for CR05BS-8-T13#F10
Bourns Inc.
DIODE RECTIFIER 800V 12A TO220 / Thyristor SCR 800V 100A 3-Pin(3+Tab) TO-220
Lowest to $2.9249
ECAD model for TIC126N-S
STMicroelectronics
SENSITIVE 0.8 A SCR THYRISTOR IN
Need more? Email Us
ECAD model for X0115ML
Vishay
SCR 1.8KV 2000A B-PUK / SCR 1.8 kV 2000 A Standard Recovery Chassis Mount TO-200AC, B-PUK
Need more? Email Us
ECAD model for VS-ST730C18L0
STMicroelectronics
SCR 400V 2A DPAK / Thyristor SCR 400V 22A 3-Pin(2+Tab) DPAK T/R
Need more? Email Us
ECAD model for TN22-1500B-TR

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.5481
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
465+ $0.1400 $65.1000
1,130+ $0.1149 $129.8370
1,745+ $0.1114 $194.3930
2,405+ $0.1079 $259.4995
3,110+ $0.1042 $324.0620
4,160+ $0.0934 $388.5440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,280 pieces
MOQ: 465 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention