EN
  • EN
  • DE

ST7FLITEUS5M6

Part No ST7FLITEUS5M6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1KB FLASH 8SOIC / ST7 series Microcontroller IC 8-Bit 8MHz 1KB (1K x 8) FLASH 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series ST7
Package Tube
Product Status Obsolete
Core Processor ST7
Core Size 8-Bit
Speed 8MHz
Peripherals LVD, POR, PWM, WDT
Number of I/O 5
Program Memory Size 1KB (1K x 8)
Program Memory Type FLASH
RAM Size 128 x 8
Supply Voltage - Operating 2.4V ~ 5.5V
Data Converters A/D 5x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number ST7FL
Other Names 497-5637-5
Standard Package 100
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1263201-ST7FLITEUS5M6
Ultra Librarian 3D Model Ultra Librarian ST7FLITEUS5M6 CAD Model

Description

STMicroelectronics ST7FLITEUS5M6 Microcontroller

The ST7FLITEUS5M6 is a highly integrated microcontroller from STMicroelectronics, designed for low-power and cost-sensitive applications. This 8-bit MCU is part of the ST7 family, which is renowned for its robustness and efficiency, making it an ideal choice for a wide range of applications, including automotive, industrial control, and consumer electronics.

At the heart of the ST7FLITEUS5M6 is a high-performance 8-bit core, running at a clock speed of up to 8 MHz. The device comes with 1 Kbyte of RAM and 8 Kbytes of Flash memory, providing ample space for application code and data storage. The Flash memory is particularly advantageous as it allows for in-circuit programming and reprogramming, which is essential for rapid development and updates.

The microcontroller features a rich set of peripherals that enhance its versatility. It includes an 8-bit timer with PWM capability, which is perfect for motor control and other timing-sensitive tasks. Additionally, the ST7FLITEUS5M6 offers a 10-bit analog-to-digital converter (ADC) with several channels, enabling the MCU to interface with analog sensors and convert their readings into digital values for processing.

Communication with other devices is made possible through a synchronous serial communication (SSC) interface, which supports protocols like SPI and I2C, providing easy integration with external components such as EEPROMs, sensors, and other microcontrollers.

The ST7FLITEUS5M6 also emphasizes power efficiency, featuring several power-saving modes, including low-power oscillator and power-down modes. These features make it particularly suitable for battery-operated devices where power consumption is critical.

For security and system reliability, the ST7FLITEUS5M6 is equipped with a watchdog timer that can reset the system in case of software errors, ensuring continuous and safe operation.

With its robust set of features and capabilities, the ST7FLITEUS5M6 from STMicroelectronics is a powerful and reliable microcontroller choice for designers looking to develop efficient and cost-effective solutions in a variety of application areas.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess