Products specifications

Categories Transformers
Manufacturer PulseR
Packaging Bulk
Transformer Type LAN 10/100 Base-T
Mounting Style SMD
Manufacturer Pack Quantity 35
MSL Level 3 (168 Hours)
Win Source Part Number 147982-100B-1001
Popularity Medium
Supply and Demand Status Limited
Family Name 100B
Introduction Date August 28, 2018
ECCN EAR99
Estimated EOL Date 2036
Ultra Librarian 3D Model Ultra Librarian 100B-1001 CAD Model

Description

Product Overview

The 100B-1001 is a high-quality capacitor recognized for its reliability and performance in a variety of electronic contexts. Tailored for diverse industries, this component ensures robust functionality.

Features and Benefits

  • Outstanding Capacitance Stability: Offers reliable performance across different conditions.
  • Extended Life Span: Built to last with minimal maintenance.
  • Efficient Size: Small form factor enhances versatility and ease of integration.
  • Eco-Friendly Manufacturing: No harmful materials used, ensuring environmental safety.

Applications

  • Audio Equipment
  • Instrumentation and Control
  • Television and Display Units
  • Wireless Communication Devices

Additional Details: With a focus on sustainability and performance, the 100B-1001 is a dependable component for both simple and complex electronic systems.

You May Also Be Interested in

ON Semiconductor
Trans GP BJT NPN 50V 0.5A 3-Pin TO-92 Bulk / TRANS NPN 50V 0.5A TO-92
Need more? Email Us
ECAD model for 2N3417
Murata Electronics North America
Inductor Power Shielded Wirewound 4.7uH 20% 100KHz Ferrite 1.6A 0.096Ohm DCR 1211 T/R / FIXED IND
Lowest to $0.2283
ECAD model for 1226AS-H-4R7M=P2
Vishay
Trans JFET N-CH 4-Pin TO-206AF / MOSFET N-CH 40V 30UA TO-206AF
Need more? Email Us
ECAD model for 2N4117A
Maxim Integrated
IC REG LINEAR
Lowest to $26.0776
ECAD model for VT252FQR-ADJ
AVX Corp/Kyocera Corp
Conn Fine Pitch Connector PL 60 POS 0.5mm Solder ST SMD / CONN PLUG 60POS SMD GOLD
Need more? Email Us
ECAD model for 145087060020829+
Pulse
Telecom Transformer 40 Terminal Gull Wing SMD / MILITARY/AEROSPACE PRODUCTS | XFMR CHK QUAD 100BT SMT X PBC
Lowest to $15.3551
ECAD model for 100B-4005
Vishay
Rectifier Diode Schottky 30V 12A Automotive 3-Pin(2+Tab) DPAK Tube / SCHOTTKY RECTIFIER | DIODE ARRAY SCHOTTKY 30V 6A DPAK
Lowest to $0.3971
ECAD model for 12CWQ03FN
Delta Electronics
0805 SMD WIREWOUND RF CHIP INDUCTOR / CHIP INDUCTOR 680NH2% 190MA 2.2O
Need more? Email Us
ECAD model for 0805CS-681EGTS
Vishay
SCHOTTKY RECTIFIER | DIODE SCHOTTKY 100V 3.5A DPAK / Rectifier Diode Schottky 100V 3.5A 3-Pin(2+Tab) DPAK
Need more? Email Us
ECAD model for 30WQ10FN

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention