EN
  • EN
  • DE

WM8706

Part No WM8706
Manufacturer Wolfson Microelectronics plc
Catalog Electronic Wholesale
Description 24-bit, 192kHz Stereo DAC with Volume Control
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Wolfson Microelectronics plc
Win Source Part Number 1280404-WM8706
Manufacturer Homepage www.wolfsonmicro.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian WM8706 CAD Model

Description

The WM8706 is a high-performance stereo audio DAC (Digital-to-Analog Converter) from Wolfson Microelectronics (now Cirrus Logic). It's designed for high-fidelity audio applications, delivering excellent audio quality with low noise and distortion. This DAC is commonly used in CD players, DVD players, AV receivers, and other audio equipment where high-quality audio reproduction is required.

Applications

  • CD Players
  • DVD Players
  • AV Receivers
  • Digital Audio Workstations (DAWs)
  • High-End Audio Equipment

Features

  • Stereo DAC
  • 24-bit Resolution
  • Sampling Rates up to 192 kHz
  • Low Noise and Distortion
  • Differential Analog Outputs
  • Digital Volume Control
  • Multiple Digital Audio Interface Formats (I2S, Left Justified, Right Justified)
  • Single-Ended or Differential Voltage Output

Benefits

  • High-Fidelity Audio: Delivers exceptional audio quality with low noise and distortion.
  • Versatile Sampling Rates: Supports a wide range of sampling rates for various audio formats.
  • Flexible Audio Interface: Compatible with multiple digital audio interface formats.
  • Digital Volume Control: Allows for precise volume adjustment.
  • Differential Outputs: Provides enhanced noise immunity and signal integrity.

Additional Details

The WM8706 supports 24-bit audio resolution and sampling rates up to 192 kHz, enabling high-resolution audio playback. The differential analog outputs minimize noise and distortion, ensuring a clean and accurate audio signal. The digital volume control provides precise volume adjustment without introducing additional noise or distortion. The DAC supports multiple digital audio interface formats, including I2S, Left Justified, and Right Justified, providing flexibility in system design. It can be configured for either single-ended or differential voltage output, depending on the application requirements. The device operates with a low power supply voltage, typically in the range of 3.3V to 5V. It's typically available in a small surface-mount package. It requires external components, such as resistors and capacitors, for proper operation. The specific values of these components depend on the application requirements and can be determined using the manufacturer's datasheet and application notes. The WM8706 is a suitable choice for high-end audio applications where exceptional audio quality and versatile features are required.

You May Also Be Interested in

Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess